Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Microchip Technology MX5KP12AE3
MX5KP12AE3
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 12VWM 19.9VC CASE 5A
Manufacturer:
Microchip Technology
Datasheet:
MX5KP12AE3 Datasheet
History Price: Active
In Stock: 6640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX5KP12AE3 Specification
Specification
Part No
MX5KP12AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
12V
Voltage - Breakdown (Min)
13.3V
Voltage - Clamping (Max) @ Ipp
19.9V
Current - Peak Pulse (10/1000µs)
251A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Through Hole
Qualification
DO-204AR, Axial
Mounting Type
Case 5A (DO-204AR)
Package / Case
Military
Supplier Device Package
MIL-PRF-19500
Unidirectional Channels
-
MX5KP12AE3 Related Parts
MX5KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MX5KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MX5KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MX5KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MX5KP10A
Microchip Technology
TVS DIODE 10VWM 17VC CASE 5A
MX5KP10AE3
Microchip Technology
TVS DIODE 10VWM 17VC CASE 5A
MX5KP10CA
Microchip Technology
TVS DIODE 10VWM 17VC CASE 5A
MX5KP10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC CASE 5A
MX5KP110A
Microchip Technology
TVS DIODE 110VWM 177VC CASE 5A
MX5KP110AE3
Microchip Technology
TVS DIODE 110VWM 177VC CASE 5A
MX5KP110CA
Microchip Technology
TVS DIODE 110VWM 177VC CASE 5A
MX5KP110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC CASE 5A
MX5KP12AE3 Compare Parts
MX5KP12AE3 vs MX5KP90CA
MX5KP12AE3 vs MX5KP90AE3
MX5KP12AE3 vs MX5KP90A
MX5KP12AE3 vs MX5KP9.0CAE3
MX5KP12AE3 vs MX5KP9.0CA
MX5KP12AE3 vs MX5KP9.0AE3
MX5KP12AE3 vs MX5KP9.0A
MX5KP12AE3 vs MX5KP85CAE3
MX5KP12AE3 vs MX5KP85CA
MX5KP12AE3 vs MX5KP85AE3
MX5KP12AE3 vs MX5KP85A
MX5KP12AE3 vs MX5KP8.5CAE3
MX5KP12AE3 vs MX5KP8.5CA
MX5KP12AE3 vs MX5KP8.5AE3
MX5KP12AE3 vs MX5KP8.5A
MX5KP12AE3 vs MX5KP8.0CAE3
MX5KP12AE3 vs MX5KP8.0CA
MX5KP12AE3 vs MX5KP8.0AE3
MX5KP12AE3 vs MX5KP8.0A
MX5KP12AE3 vs MX5KP78CAE3
MX5KP12AE3 vs MX5KP78CA
MX5KP12AE3 vs MX5KP78AE3
MX5KP12AE3 vs MX5KP78A
MX5KP12AE3 vs MX5KP75CAE3
MX5KP12AE3 vs MX5KP75CA
MX5KP12AE3 vs MX5KP75AE3
MX5KP12AE3 vs MX5KP75A
MX5KP12AE3 vs MX5KP70CAE3
MX5KP12AE3 vs MX5KP70CA
MX5KP12AE3 vs MX5KP70AE3
MX5KP12AE3 vs MX5KP70A
MX5KP12AE3 vs MX5KP7.5CAE3
MX5KP12AE3 vs MX5KP7.5CA
MX5KP12AE3 vs MX5KP7.5AE3
MX5KP12AE3 vs MX5KP7.5A
MX5KP12AE3 vs MX5KP7.0CAE3
MX5KP12AE3 vs MX5KP7.0CA
MX5KP12AE3 vs MX5KP7.0AE3
MX5KP12AE3 vs MX5KP7.0A
MX5KP12AE3 vs MX5KP64CAE3
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you