☰
MX15KP45AE3
MX15KP45AE3
Active
Description:  TVS DIODE 45VWM 73VC CASE 5A
Manufacturer:  Microchip Technology
Datasheet:   MX15KP45AE3 Datasheet
History Price: Active
In Stock: 33120
MX15KP45AE3 Specification
Specification
Part No
MX15KP45AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
45V
Voltage - Breakdown (Min)
50V
Voltage - Clamping (Max) @ Ipp
73V
Current - Peak Pulse (10/1000µs)
205A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AR, Axial
Supplier Device Package
Case 5A (DO-204AR)
Unidirectional Channels
-
MX15KP45AE3 Related Parts
MX1.5KE100CA/TR
MX1.5KE100CA/TR
Microchip Technology
TVS DIODE 85.5VWM 137VC CASE-1
MX1.5KE10CA/TR
MX1.5KE10CA/TR
Microchip Technology
TVS DIODE 8.55VWM 14.5VC CASE-1
MX1.5KE120CA/TR
MX1.5KE120CA/TR
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MX1.5KE12A/TR
MX1.5KE12A/TR
Microchip Technology
TVS DIODE 10.22VWM 16.7VC CASE-1
MX1.5KE18A/TR
MX1.5KE18A/TR
Microchip Technology
TVS DIODE 15.3VWM 25.2VC CASE-1
MX1.5KE220A/TR
MX1.5KE220A/TR
Microchip Technology
TVS DIODE 185VWM 328VC CASE-1
MX1.5KE400A/TR
MX1.5KE400A/TR
Microchip Technology
TVS DIODE 324VWM 548VC CASE-1
MX1.5KE47CA/TR
MX1.5KE47CA/TR
Microchip Technology
TVS DIODE 40.2VWM 64.8VC CASE-1
MX1.5KE56CA/TR
MX1.5KE56CA/TR
Microchip Technology
TVS DIODE 47.8VWM 77VC CASE-1
MX1.5KE6.8A/TR
MX1.5KE6.8A/TR
Microchip Technology
TVS DIODE 5.8VWM 10.5VC CASE-1
MX1.5KE68A/TR
MX1.5KE68A/TR
Microchip Technology
TVS DIODE 58.1VWM 92VC CASE-1
MX15KP100A
MX15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MX15KP45AE3 Compare Parts
  • MX15KP45AE3 vs MX1N8182US
  • MX15KP45AE3 vs MX1N8182
  • MX15KP45AE3 vs MX1N8181US/TR
  • MX15KP45AE3 vs MX1N8181US
  • MX15KP45AE3 vs MX1N8181
  • MX15KP45AE3 vs MX1N8180US/TR
  • MX15KP45AE3 vs MX1N8180US
  • MX15KP45AE3 vs MX1N8180
  • MX15KP45AE3 vs MX1N8179US/TR
  • MX15KP45AE3 vs MX1N8179US
  • MX15KP45AE3 vs MX1N8179
  • MX15KP45AE3 vs MX1N8178US/TR
  • MX15KP45AE3 vs MX1N8178US
  • MX15KP45AE3 vs MX1N8178
  • MX15KP45AE3 vs MX1N8177US/TR
  • MX15KP45AE3 vs MX1N8177US
  • MX15KP45AE3 vs MX1N8177
  • MX15KP45AE3 vs MX1N8176US/TR
  • MX15KP45AE3 vs MX1N8176US
  • MX15KP45AE3 vs MX1N8176
  • MX15KP45AE3 vs MX1N8175US/TR
  • MX15KP45AE3 vs MX1N8175US
  • MX15KP45AE3 vs MX1N8175
  • MX15KP45AE3 vs MX1N8174US/TR
  • MX15KP45AE3 vs MX1N8174US
  • MX15KP45AE3 vs MX1N8174
  • MX15KP45AE3 vs MX1N8173US/TR
  • MX15KP45AE3 vs MX1N8173US
  • MX15KP45AE3 vs MX1N8173
  • MX15KP45AE3 vs MX1N8172US/TR
  • MX15KP45AE3 vs MX1N8172US
  • MX15KP45AE3 vs MX1N8172
  • MX15KP45AE3 vs MX1N8171US/TR
  • MX15KP45AE3 vs MX1N8171US
  • MX15KP45AE3 vs MX1N8171
  • MX15KP45AE3 vs MX1N8170US/TR
  • MX15KP45AE3 vs MX1N8170US
  • MX15KP45AE3 vs MX1N8170
  • MX15KP45AE3 vs MX1N8169US/TR
  • MX15KP45AE3 vs MX1N8169US
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend