☰
MV1N8169US
MV1N8169US
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   MV1N8169US Datasheet
History Price: $31.3902
In Stock: 46580
MV1N8169US Specification
Specification
Part No
MV1N8169US
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
47V
Voltage - Breakdown (Min)
53.2V
Voltage - Clamping (Max) @ Ipp
77V
Current - Peak Pulse (10/1000µs)
1.95A
Power - Peak Pulse
150W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
SQ-MELF, A
Mounting Type
D-5A
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
MV1N8169US Related Parts
MV1N8147US
MV1N8147US
Microchip Technology
TVS DIODE
MV1N8147US/TR
MV1N8147US/TR
Microchip Technology
LOW CAPACITANCE TVS
MV1N8148US
MV1N8148US
Microchip Technology
TVS DIODE
MV1N8148US/TR
MV1N8148US/TR
Microchip Technology
LOW CAPACITANCE TVS
MV1N8149
MV1N8149
Microchip Technology
TVS DIODE 6.8VWM 12.8VC A AXIAL
MV1N8149/TR
MV1N8149/TR
Microchip Technology
TVS DIODE 6.8VWM 12.8VC A AXIAL
MV1N8149US
MV1N8149US
Microchip Technology
TVS DIODE 6.8VWM 12.8VC SQ-MELF
MV1N8149US/TR
MV1N8149US/TR
Microchip Technology
TVS DIODE 6.8VWM 12.8VC SQ-MELF
MV1N8150
MV1N8150
Microchip Technology
TVS DIODE
MV1N8150US
MV1N8150US
Microchip Technology
TVS DIODE
MV1N8150US/TR
MV1N8150US/TR
Microchip Technology
LOW CAPACITANCE TVS
MV1N8151
MV1N8151
Microchip Technology
TVS DIODE
MV1N8169US Compare Parts
  • MV1N8169US vs MV1N8254
  • MV1N8169US vs MV1N8219US/TR
  • MV1N8169US vs MV1N8219US
  • MV1N8169US vs MV1N8218/TR
  • MV1N8169US vs MV1N8218
  • MV1N8169US vs MV1N8184/TR
  • MV1N8169US vs MV1N8184
  • MV1N8169US vs MV1N8182US/TR
  • MV1N8169US vs MV1N8182US
  • MV1N8169US vs MV1N8182/TR
  • MV1N8169US vs MV1N8182
  • MV1N8169US vs MV1N8181US/TR
  • MV1N8169US vs MV1N8181US
  • MV1N8169US vs MV1N8181
  • MV1N8169US vs MV1N8180US/TR
  • MV1N8169US vs MV1N8180US
  • MV1N8169US vs MV1N8180
  • MV1N8169US vs MV1N8179US/TR
  • MV1N8169US vs MV1N8179US
  • MV1N8169US vs MV1N8179
  • MV1N8169US vs MV1N8178US/TR
  • MV1N8169US vs MV1N8178US
  • MV1N8169US vs MV1N8178
  • MV1N8169US vs MV1N8177US/TR
  • MV1N8169US vs MV1N8177US
  • MV1N8169US vs MV1N8177
  • MV1N8169US vs MV1N8176US/TR
  • MV1N8169US vs MV1N8176US
  • MV1N8169US vs MV1N8176
  • MV1N8169US vs MV1N8175US/TR
  • MV1N8169US vs MV1N8175US
  • MV1N8169US vs MV1N8175
  • MV1N8169US vs MV1N8174US/TR
  • MV1N8169US vs MV1N8174US
  • MV1N8169US vs MV1N8174
  • MV1N8169US vs MV1N8173US/TR
  • MV1N8169US vs MV1N8173US
  • MV1N8169US vs MV1N8173
  • MV1N8169US vs MV1N8172US/TR
  • MV1N8169US vs MV1N8172US
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.