☰
MSMLJ28A
MSMLJ28A
Active
Description:  TVS DIODE 28VWM 45.4VC DO214AB
Manufacturer:  Microchip Technology
Datasheet:   MSMLJ28A Datasheet
History Price: $2.29
In Stock: 14095
MSMLJ28A Specification
Specification
Part No
MSMLJ28A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
28V
Voltage - Breakdown (Min)
31.1V
Voltage - Clamping (Max) @ Ipp
45.4V
Current - Peak Pulse (10/1000µs)
66A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB
Unidirectional Channels
-
MSMLJ28A Related Parts
MSMBG100A
MSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100AE3
MSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CA
MSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CAE3
MSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG10A
MSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10AE3
MSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CA
MSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CAE3
MSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG110A
MSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110AE3
MSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CA
MSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CAE3
MSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMLJ28A Compare Parts
  • MSMLJ28A vs MSMP8.5A-M3/89A
  • MSMLJ28A vs MSMP8.0A-M3/89A
  • MSMLJ28A vs MSMP8.0AHM3/H
  • MSMLJ28A vs MSMP7.5A-M3/89A
  • MSMLJ28A vs MSMP7.5AHM3/H
  • MSMLJ28A vs MSMP7.0A-M3/89A
  • MSMLJ28A vs MSMP7.0AHM3/H
  • MSMLJ28A vs MSMP6.5A-M3/89A
  • MSMLJ28A vs MSMP6.5AHM3/H
  • MSMLJ28A vs MSMP6.0A-M3/89A
  • MSMLJ28A vs MSMP6.0AHM3/H
  • MSMLJ28A vs MSMP20A-M3/89A
  • MSMLJ28A vs MSMP18A-M3/89A
  • MSMLJ28A vs MSMP17A-M3/89A
  • MSMLJ28A vs MSMP16A-M3/89A
  • MSMLJ28A vs MSMP15A-M3/89A
  • MSMLJ28A vs MSMP14A-M3/89A
  • MSMLJ28A vs MSMP13A-M3/89A
  • MSMLJ28A vs MSMP12A-M3/89A
  • MSMLJ28A vs MSMP11A-M3/89A
  • MSMLJ28A vs MSMP10A-M3/89A
  • MSMLJ28A vs MSMLJ90CAE3/TR
  • MSMLJ28A vs MSMLJ90CAE3
  • MSMLJ28A vs MSMLJ90CA/TR
  • MSMLJ28A vs MSMLJ90CA
  • MSMLJ28A vs MSMLJ90AE3/TR
  • MSMLJ28A vs MSMLJ90AE3
  • MSMLJ28A vs MSMLJ90A/TR
  • MSMLJ28A vs MSMLJ90A
  • MSMLJ28A vs MSMLJ9.0CAE3/TR
  • MSMLJ28A vs MSMLJ9.0CAE3
  • MSMLJ28A vs MSMLJ9.0CA/TR
  • MSMLJ28A vs MSMLJ9.0CA
  • MSMLJ28A vs MSMLJ9.0AE3
  • MSMLJ28A vs MSMLJ9.0A
  • MSMLJ28A vs MSMLJ85CAE3/TR
  • MSMLJ28A vs MSMLJ85CAE3
  • MSMLJ28A vs MSMLJ85CA/TR
  • MSMLJ28A vs MSMLJ85CA
  • MSMLJ28A vs MSMLJ85AE3/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable