Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Microchip Technology MSMCJ90CA/TR
MSMCJ90CA/TR
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 90VWM 146VC SMCJ
Manufacturer:
Microchip Technology
Datasheet:
MSMCJ90CA/TR Datasheet
History Price: $1.63002
In Stock: 5040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MSMCJ90CA/TR Specification
Specification
Part No
MSMCJ90CA/TR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
90V
Voltage - Breakdown (Min)
100V
Voltage - Clamping (Max) @ Ipp
146V
Current - Peak Pulse (10/1000µs)
10.3A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMCJ)
Unidirectional Channels
-
MSMCJ90CA/TR Related Parts
MSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMCJ90CA/TR Compare Parts
MSMCJ90CA/TR vs MSMP8.5A-M3/89A
MSMCJ90CA/TR vs MSMP8.0A-M3/89A
MSMCJ90CA/TR vs MSMP8.0AHM3/H
MSMCJ90CA/TR vs MSMP7.5A-M3/89A
MSMCJ90CA/TR vs MSMP7.5AHM3/H
MSMCJ90CA/TR vs MSMP7.0A-M3/89A
MSMCJ90CA/TR vs MSMP7.0AHM3/H
MSMCJ90CA/TR vs MSMP6.5A-M3/89A
MSMCJ90CA/TR vs MSMP6.5AHM3/H
MSMCJ90CA/TR vs MSMP6.0A-M3/89A
MSMCJ90CA/TR vs MSMP6.0AHM3/H
MSMCJ90CA/TR vs MSMP20A-M3/89A
MSMCJ90CA/TR vs MSMP18A-M3/89A
MSMCJ90CA/TR vs MSMP17A-M3/89A
MSMCJ90CA/TR vs MSMP16A-M3/89A
MSMCJ90CA/TR vs MSMP15A-M3/89A
MSMCJ90CA/TR vs MSMP14A-M3/89A
MSMCJ90CA/TR vs MSMP13A-M3/89A
MSMCJ90CA/TR vs MSMP12A-M3/89A
MSMCJ90CA/TR vs MSMP11A-M3/89A
MSMCJ90CA/TR vs MSMP10A-M3/89A
MSMCJ90CA/TR vs MSMLJ90CAE3/TR
MSMCJ90CA/TR vs MSMLJ90CAE3
MSMCJ90CA/TR vs MSMLJ90CA/TR
MSMCJ90CA/TR vs MSMLJ90CA
MSMCJ90CA/TR vs MSMLJ90AE3/TR
MSMCJ90CA/TR vs MSMLJ90AE3
MSMCJ90CA/TR vs MSMLJ90A/TR
MSMCJ90CA/TR vs MSMLJ90A
MSMCJ90CA/TR vs MSMLJ9.0CAE3/TR
MSMCJ90CA/TR vs MSMLJ9.0CAE3
MSMCJ90CA/TR vs MSMLJ9.0CA/TR
MSMCJ90CA/TR vs MSMLJ9.0CA
MSMCJ90CA/TR vs MSMLJ9.0AE3
MSMCJ90CA/TR vs MSMLJ9.0A
MSMCJ90CA/TR vs MSMLJ85CAE3/TR
MSMCJ90CA/TR vs MSMLJ85CAE3
MSMCJ90CA/TR vs MSMLJ85CA/TR
MSMCJ90CA/TR vs MSMLJ85CA
MSMCJ90CA/TR vs MSMLJ85AE3/TR
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable