☰
MSMCG90CA
MSMCG90CA
Active
Description:  TVS DIODE 90VWM 146VC SMCG
Manufacturer:  Microchip Technology
Datasheet:   MSMCG90CA Datasheet
History Price: $1.56
In Stock: 32510
MSMCG90CA Specification
Specification
Part No
MSMCG90CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
90V
Voltage - Breakdown (Min)
100V
Voltage - Clamping (Max) @ Ipp
146V
Current - Peak Pulse (10/1000µs)
10.3A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-215AB, SMC Gull Wing
Supplier Device Package
DO-214AB (SMCG)
Unidirectional Channels
-
MSMCG90CA Related Parts
MSMBG100A
MSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100AE3
MSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CA
MSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CAE3
MSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG10A
MSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10AE3
MSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CA
MSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CAE3
MSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG110A
MSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110AE3
MSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CA
MSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CAE3
MSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMCG90CA Compare Parts
  • MSMCG90CA vs MSMP8.5A-M3/89A
  • MSMCG90CA vs MSMP8.0A-M3/89A
  • MSMCG90CA vs MSMP8.0AHM3/H
  • MSMCG90CA vs MSMP7.5A-M3/89A
  • MSMCG90CA vs MSMP7.5AHM3/H
  • MSMCG90CA vs MSMP7.0A-M3/89A
  • MSMCG90CA vs MSMP7.0AHM3/H
  • MSMCG90CA vs MSMP6.5A-M3/89A
  • MSMCG90CA vs MSMP6.5AHM3/H
  • MSMCG90CA vs MSMP6.0A-M3/89A
  • MSMCG90CA vs MSMP6.0AHM3/H
  • MSMCG90CA vs MSMP20A-M3/89A
  • MSMCG90CA vs MSMP18A-M3/89A
  • MSMCG90CA vs MSMP17A-M3/89A
  • MSMCG90CA vs MSMP16A-M3/89A
  • MSMCG90CA vs MSMP15A-M3/89A
  • MSMCG90CA vs MSMP14A-M3/89A
  • MSMCG90CA vs MSMP13A-M3/89A
  • MSMCG90CA vs MSMP12A-M3/89A
  • MSMCG90CA vs MSMP11A-M3/89A
  • MSMCG90CA vs MSMP10A-M3/89A
  • MSMCG90CA vs MSMLJ90CAE3/TR
  • MSMCG90CA vs MSMLJ90CAE3
  • MSMCG90CA vs MSMLJ90CA/TR
  • MSMCG90CA vs MSMLJ90CA
  • MSMCG90CA vs MSMLJ90AE3/TR
  • MSMCG90CA vs MSMLJ90AE3
  • MSMCG90CA vs MSMLJ90A/TR
  • MSMCG90CA vs MSMLJ90A
  • MSMCG90CA vs MSMLJ9.0CAE3/TR
  • MSMCG90CA vs MSMLJ9.0CAE3
  • MSMCG90CA vs MSMLJ9.0CA/TR
  • MSMCG90CA vs MSMLJ9.0CA
  • MSMCG90CA vs MSMLJ9.0AE3
  • MSMCG90CA vs MSMLJ9.0A
  • MSMCG90CA vs MSMLJ85CAE3/TR
  • MSMCG90CA vs MSMLJ85CAE3
  • MSMCG90CA vs MSMLJ85CA/TR
  • MSMCG90CA vs MSMLJ85CA
  • MSMCG90CA vs MSMLJ85AE3/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable