☰
MSMBJSAC45
MSMBJSAC45
Active
Description:  TVS DIODE 45VWM 77VC SMBJ
Manufacturer:  Microchip Technology
Datasheet:   MSMBJSAC45 Datasheet
History Price: $2.55
In Stock: 19840
MSMBJSAC45 Specification
Specification
Part No
MSMBJSAC45
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
45V
Voltage - Breakdown (Min)
50V
Voltage - Clamping (Max) @ Ipp
77V
Current - Peak Pulse (10/1000µs)
6.8A
Power - Peak Pulse
500W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
30pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMBJ)
Unidirectional Channels
1
MSMBJSAC45 Related Parts
MSMBG100A
MSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100AE3
MSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CA
MSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CAE3
MSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG10A
MSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10AE3
MSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CA
MSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CAE3
MSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG110A
MSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110AE3
MSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CA
MSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CAE3
MSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBJSAC45 Compare Parts
  • MSMBJSAC45 vs MSMP8.5A-M3/89A
  • MSMBJSAC45 vs MSMP8.0A-M3/89A
  • MSMBJSAC45 vs MSMP8.0AHM3/H
  • MSMBJSAC45 vs MSMP7.5A-M3/89A
  • MSMBJSAC45 vs MSMP7.5AHM3/H
  • MSMBJSAC45 vs MSMP7.0A-M3/89A
  • MSMBJSAC45 vs MSMP7.0AHM3/H
  • MSMBJSAC45 vs MSMP6.5A-M3/89A
  • MSMBJSAC45 vs MSMP6.5AHM3/H
  • MSMBJSAC45 vs MSMP6.0A-M3/89A
  • MSMBJSAC45 vs MSMP6.0AHM3/H
  • MSMBJSAC45 vs MSMP20A-M3/89A
  • MSMBJSAC45 vs MSMP18A-M3/89A
  • MSMBJSAC45 vs MSMP17A-M3/89A
  • MSMBJSAC45 vs MSMP16A-M3/89A
  • MSMBJSAC45 vs MSMP15A-M3/89A
  • MSMBJSAC45 vs MSMP14A-M3/89A
  • MSMBJSAC45 vs MSMP13A-M3/89A
  • MSMBJSAC45 vs MSMP12A-M3/89A
  • MSMBJSAC45 vs MSMP11A-M3/89A
  • MSMBJSAC45 vs MSMP10A-M3/89A
  • MSMBJSAC45 vs MSMLJ90CAE3/TR
  • MSMBJSAC45 vs MSMLJ90CAE3
  • MSMBJSAC45 vs MSMLJ90CA/TR
  • MSMBJSAC45 vs MSMLJ90CA
  • MSMBJSAC45 vs MSMLJ90AE3/TR
  • MSMBJSAC45 vs MSMLJ90AE3
  • MSMBJSAC45 vs MSMLJ90A/TR
  • MSMBJSAC45 vs MSMLJ90A
  • MSMBJSAC45 vs MSMLJ9.0CAE3/TR
  • MSMBJSAC45 vs MSMLJ9.0CAE3
  • MSMBJSAC45 vs MSMLJ9.0CA/TR
  • MSMBJSAC45 vs MSMLJ9.0CA
  • MSMBJSAC45 vs MSMLJ9.0AE3
  • MSMBJSAC45 vs MSMLJ9.0A
  • MSMBJSAC45 vs MSMLJ85CAE3/TR
  • MSMBJSAC45 vs MSMLJ85CAE3
  • MSMBJSAC45 vs MSMLJ85CA/TR
  • MSMBJSAC45 vs MSMLJ85CA
  • MSMBJSAC45 vs MSMLJ85AE3/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable