☰
MSAC8.0
MSAC8.0
Active
Description:  TVS DIODE 8VWM 13.4VC DO41
Manufacturer:  Microchip Technology
Datasheet:   MSAC8.0 Datasheet
History Price: $3.04
In Stock: 37920
MSAC8.0 Specification
Specification
Part No
MSAC8.0
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
8V
Voltage - Breakdown (Min)
8.89V
Voltage - Clamping (Max) @ Ipp
13.4V
Current - Peak Pulse (10/1000µs)
36A
Power - Peak Pulse
500W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Through Hole
Qualification
DO-204AL, DO-41, Axial
Mounting Type
DO-41
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
MSAC8.0 Related Parts
MSAC10
MSAC10
Microchip Technology
TVS DIODE 10VWM 16.3VC DO41
MSAC10/TR
MSAC10/TR
Microchip Technology
UNI-DIRECTIONAL TVS
MSAC12
MSAC12
Microchip Technology
TVS DIODE 12VWM 19VC DO41
MSAC15
MSAC15
Microchip Technology
TVS DIODE 15VWM 23.6VC DO41
MSAC150W100KV
MSAC150W100KV
Microchip Technology
POWER SCHOTTKY
MSAC150W100LS
MSAC150W100LS
Microchip Technology
POWER SCHOTTKY
MSAC150W45L
MSAC150W45L
Microchip Technology
POWER SCHOTTKY
MSAC150W45L/TR
MSAC150W45L/TR
Microchip Technology
POWER SCHOTTKY
MSAC18
MSAC18
Microchip Technology
TVS DIODE 18VWM 28.8VC DO41
MSAC22
MSAC22
Microchip Technology
TVS DIODE 22VWM 35.4VC DO41
MSAC26
MSAC26
Microchip Technology
TVS DIODE 26VWM 42.3VC DO41
MSAC45
MSAC45
Microchip Technology
TVS DIODE 45VWM 77VC DO41
MSAC8.0 Compare Parts
  • MSAC8.0 vs MSAC7.0
  • MSAC8.0 vs MSAC6.0
  • MSAC8.0 vs MSAC50
  • MSAC8.0 vs MSAC5.0
  • MSAC8.0 vs MSAC45
  • MSAC8.0 vs MSAC26
  • MSAC8.0 vs MSAC22
  • MSAC8.0 vs MSAC18
  • MSAC8.0 vs MSAC150W45L/TR
  • MSAC8.0 vs MSAC150W45L
  • MSAC8.0 vs MSAC150W100LS
  • MSAC8.0 vs MSAC150W100KV
  • MSAC8.0 vs MSAC15
  • MSAC8.0 vs MSAC12
  • MSAC8.0 vs MSAC10/TR
  • MSAC8.0 vs MSAC10
  • MSAC8.0 vs MSATS14S40LV/TR
  • MSAC8.0 vs MSATS14S40LV
  • MSAC8.0 vs MSATS14S40LS/TR
  • MSAC8.0 vs MSATS14S40LS
  • MSAC8.0 vs MSATS14S40L/TR
  • MSAC8.0 vs MSATS14S40L
  • MSAC8.0 vs MSATS14S24L/TR
  • MSAC8.0 vs MSATS14S24L
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class