Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Microchip Technology MRT100KP400A
MRT100KP400A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 400VWM 787VC CASE 5A
Manufacturer:
Microchip Technology
Datasheet:
MRT100KP400A Datasheet
History Price: $24.0302
In Stock: 42430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MRT100KP400A Specification
Specification
Part No
MRT100KP400A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
400V
Voltage - Breakdown (Min)
444V
Voltage - Clamping (Max) @ Ipp
787V
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
100000W (100kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AR, Axial
Supplier Device Package
Case 5A (DO-204AR)
Unidirectional Channels
1
MRT100KP400A Related Parts
MRT100KP100A
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MRT100KP100AE3
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MRT100KP100CA
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MRT100KP100CAE3
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MRT100KP110A
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MRT100KP110AE3
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MRT100KP110CA
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MRT100KP110CA/TR
Microchip Technology
TVS 110V 5% 100000W BI
MRT100KP110CAE3
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MRT100KP120A
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MRT100KP120AE3
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MRT100KP120CA
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MRT100KP400A Compare Parts
MRT100KP400A vs MRT100KP90CA
MRT100KP400A vs MRT100KP90AE3
MRT100KP400A vs MRT100KP90A
MRT100KP400A vs MRT100KP85CAE3/TR
MRT100KP400A vs MRT100KP85CAE3
MRT100KP400A vs MRT100KP85CA/TR
MRT100KP400A vs MRT100KP85CA
MRT100KP400A vs MRT100KP85AE3
MRT100KP400A vs MRT100KP85A
MRT100KP400A vs MRT100KP78CAE3/TR
MRT100KP400A vs MRT100KP78CAE3
MRT100KP400A vs MRT100KP78CA
MRT100KP400A vs MRT100KP78AE3/TR
MRT100KP400A vs MRT100KP78AE3
MRT100KP400A vs MRT100KP78A/TR
MRT100KP400A vs MRT100KP78A
MRT100KP400A vs MRT100KP75CAE3/TR
MRT100KP400A vs MRT100KP75CAE3
MRT100KP400A vs MRT100KP75CA/TR
MRT100KP400A vs MRT100KP75CA
MRT100KP400A vs MRT100KP75AE3/TR
MRT100KP400A vs MRT100KP75AE3
MRT100KP400A vs MRT100KP75A/TR
MRT100KP400A vs MRT100KP75A
MRT100KP400A vs MRT100KP70CAE3/TR
MRT100KP400A vs MRT100KP70CAE3
MRT100KP400A vs MRT100KP70CA/TR
MRT100KP400A vs MRT100KP70CA
MRT100KP400A vs MRT100KP70AE3/TR
MRT100KP400A vs MRT100KP70AE3
MRT100KP400A vs MRT100KP70A/TR
MRT100KP400A vs MRT100KP70A
MRT100KP400A vs MRT100KP64CAE3
MRT100KP400A vs MRT100KP64CA/TR
MRT100KP400A vs MRT100KP64CA
MRT100KP400A vs MRT100KP64AE3
MRT100KP400A vs MRT100KP64A
MRT100KP400A vs MRT100KP60CAE3/TR
MRT100KP400A vs MRT100KP60CAE3
MRT100KP400A vs MRT100KP60CA/TR
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend