Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Microchip Technology MQ1N8169US/TR
MQ1N8169US/TR
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
LOW CAPACITANCE TVS
Manufacturer:
Microchip Technology
Datasheet:
MQ1N8169US/TR Datasheet
History Price: $28.74
In Stock: 44320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MQ1N8169US/TR Specification
Specification
Part No
MQ1N8169US/TR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
47V
Voltage - Breakdown (Min)
53.2V
Voltage - Clamping (Max) @ Ipp
77V
Current - Peak Pulse (10/1000µs)
1.95A
Power - Peak Pulse
150W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
SQ-MELF, A
Mounting Type
A, SQ-MELF
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
MQ1N8169US/TR PDF Datasheet
MQ1N8169US/TR Datasheet
Click and Download: MQ1N8169US/TR Datasheet
MQ1N8169US/TR Related Parts
MQ1N8148US/TR
Microchip Technology
LOW CAPACITANCE TVS
MQ1N8149
Microchip Technology
TVS DIODE
MQ1N8149US
Microchip Technology
TVS DIODE
MQ1N8149US/TR
Microchip Technology
LOW CAPACITANCE TVS
MQ1N8150
Microchip Technology
TVS DIODE
MQ1N8150US
Microchip Technology
TVS DIODE
MQ1N8150US/TR
Microchip Technology
LOW CAPACITANCE TVS
MQ1N8151
Microchip Technology
TVS DIODE
MQ1N8151US
Microchip Technology
TVS DIODE
MQ1N8151US/TR
Microchip Technology
LOW CAPACITANCE TVS
MQ1N8152
Microchip Technology
TVS DIODE
MQ1N8152US
Microchip Technology
TVS DIODE
MQ1N8169US/TR Compare Parts
MQ1N8169US/TR vs MQ1N8182
MQ1N8169US/TR vs MQ1N8181US/TR
MQ1N8169US/TR vs MQ1N8181US
MQ1N8169US/TR vs MQ1N8181
MQ1N8169US/TR vs MQ1N8180US/TR
MQ1N8169US/TR vs MQ1N8180US
MQ1N8169US/TR vs MQ1N8180
MQ1N8169US/TR vs MQ1N8179US/TR
MQ1N8169US/TR vs MQ1N8179US
MQ1N8169US/TR vs MQ1N8179
MQ1N8169US/TR vs MQ1N8178US/TR
MQ1N8169US/TR vs MQ1N8178US
MQ1N8169US/TR vs MQ1N8178
MQ1N8169US/TR vs MQ1N8177US/TR
MQ1N8169US/TR vs MQ1N8177US
MQ1N8169US/TR vs MQ1N8177
MQ1N8169US/TR vs MQ1N8176US/TR
MQ1N8169US/TR vs MQ1N8176US
MQ1N8169US/TR vs MQ1N8176
MQ1N8169US/TR vs MQ1N8175US/TR
MQ1N8169US/TR vs MQ1N8175US
MQ1N8169US/TR vs MQ1N8175
MQ1N8169US/TR vs MQ1N8174US
MQ1N8169US/TR vs MQ1N8174
MQ1N8169US/TR vs MQ1N8173US/TR
MQ1N8169US/TR vs MQ1N8173US
MQ1N8169US/TR vs MQ1N8173
MQ1N8169US/TR vs MQ1N8172US/TR
MQ1N8169US/TR vs MQ1N8172US
MQ1N8169US/TR vs MQ1N8172
MQ1N8169US/TR vs MQ1N8171US/TR
MQ1N8169US/TR vs MQ1N8171US
MQ1N8169US/TR vs MQ1N8171
MQ1N8169US/TR vs MQ1N8170US/TR
MQ1N8169US/TR vs MQ1N8170US
MQ1N8169US/TR vs MQ1N8170
MQ1N8169US/TR vs MQ1N8169US
MQ1N8169US/TR vs MQ1N8169
MQ1N8169US/TR vs MQ1N8168US/TR
MQ1N8169US/TR vs MQ1N8168US
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend