☰
MPLAD18KP14A
MPLAD18KP14A
Active
Description:  TVS DIODE 14VWM 23.2VC PLAD
Manufacturer:  Microchip Technology
History Price: $28.4402
In Stock: 10765
MPLAD18KP14A Specification
Specification
Part No
MPLAD18KP14A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
776A
Power - Peak Pulse
18000W (18kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
Nonstandard SMD
Supplier Device Package
PLAD
Unidirectional Channels
1
MPLAD18KP14A PDF Datasheet
MPLAD18KP14A Related Parts
MPLAD130KP275CA
MPLAD130KP275CA
Microchip Technology
BI-DIRECTIONAL TVS
MPLAD130KP275CAE3
MPLAD130KP275CAE3
Microchip Technology
TVS DIODE 275VWM 445VC PLAD
MPLAD130KP275CAE3/TR
MPLAD130KP275CAE3/TR
Microchip Technology
TVS DIODE 275VWM 445VC PLAD
MPLAD130KP275CV
MPLAD130KP275CV
Microchip Technology
BI-DIRECTIONAL TVS
MPLAD130KP275CV/TR
MPLAD130KP275CV/TR
Microchip Technology
BI-DIRECTIONAL TVS
MPLAD130KP275CVE3
MPLAD130KP275CVE3
Microchip Technology
TVS DIODE 275VWM 445VC PLAD
MPLAD130KP275CVE3/TR
MPLAD130KP275CVE3/TR
Microchip Technology
TVS DIODE 275VWM 445VC PLAD
MPLAD15KP100A
MPLAD15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC PLAD
MPLAD15KP100A/TR
MPLAD15KP100A/TR
Microchip Technology
TVS DIODE 100VWM 162VC PLAD
MPLAD15KP100AE3
MPLAD15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC PLAD
MPLAD15KP100AE3/TR
MPLAD15KP100AE3/TR
Microchip Technology
TVS DIODE 100VWM 162VC PLAD
MPLAD15KP100CA
MPLAD15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC PLAD
MPLAD18KP14A Compare Parts
  • MPLAD18KP14A vs MPLAD7.5KP48CA
  • MPLAD18KP14A vs MPLAD7.5KP48AE3
  • MPLAD18KP14A vs MPLAD7.5KP48A/TR
  • MPLAD18KP14A vs MPLAD7.5KP48A
  • MPLAD18KP14A vs MPLAD7.5KP45CAE3
  • MPLAD18KP14A vs MPLAD7.5KP45CA
  • MPLAD18KP14A vs MPLAD7.5KP45AE3
  • MPLAD18KP14A vs MPLAD7.5KP45A/TR
  • MPLAD18KP14A vs MPLAD7.5KP45A
  • MPLAD18KP14A vs MPLAD7.5KP43CAE3/TR
  • MPLAD18KP14A vs MPLAD7.5KP43CAE3
  • MPLAD18KP14A vs MPLAD7.5KP43CA/TR
  • MPLAD18KP14A vs MPLAD7.5KP43CA
  • MPLAD18KP14A vs MPLAD7.5KP43AE3/TR
  • MPLAD18KP14A vs MPLAD7.5KP43AE3
  • MPLAD18KP14A vs MPLAD7.5KP43A
  • MPLAD18KP14A vs MPLAD7.5KP40CAE3
  • MPLAD18KP14A vs MPLAD7.5KP40CA
  • MPLAD18KP14A vs MPLAD7.5KP40AE3
  • MPLAD18KP14A vs MPLAD7.5KP40A/TR
  • MPLAD18KP14A vs MPLAD7.5KP40A
  • MPLAD18KP14A vs MPLAD7.5KP36CAE3
  • MPLAD18KP14A vs MPLAD7.5KP36CA/TR
  • MPLAD18KP14A vs MPLAD7.5KP36CA
  • MPLAD18KP14A vs MPLAD7.5KP36AE3/TR
  • MPLAD18KP14A vs MPLAD7.5KP36AE3
  • MPLAD18KP14A vs MPLAD7.5KP36A/TR
  • MPLAD18KP14A vs MPLAD7.5KP36A
  • MPLAD18KP14A vs MPLAD7.5KP33CAE3
  • MPLAD18KP14A vs MPLAD7.5KP33CA
  • MPLAD18KP14A vs MPLAD7.5KP33AE3
  • MPLAD18KP14A vs MPLAD7.5KP33A/TR
  • MPLAD18KP14A vs MPLAD7.5KP33A
  • MPLAD18KP14A vs MPLAD7.5KP30CAE3
  • MPLAD18KP14A vs MPLAD7.5KP30CA
  • MPLAD18KP14A vs MPLAD7.5KP30AE3/TR
  • MPLAD18KP14A vs MPLAD7.5KP30AE3
  • MPLAD18KP14A vs MPLAD7.5KP30A
  • MPLAD18KP14A vs MPLAD7.5KP28CAE3
  • MPLAD18KP14A vs MPLAD7.5KP28CA
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.