☰
MP6KE150CA
MP6KE150CA
Active
Description:  TVS DIODE 128VWM 207VC T18
Manufacturer:  Microchip Technology
Datasheet:   MP6KE150CA Datasheet
History Price: $2.29
In Stock: 13455
MP6KE150CA Specification
Specification
Part No
MP6KE150CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
128V
Voltage - Breakdown (Min)
143V
Voltage - Clamping (Max) @ Ipp
207V
Current - Peak Pulse (10/1000µs)
2.9A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
T-18, Axial
Supplier Device Package
T-18
Unidirectional Channels
1
MP6KE150CA Related Parts
MP6KE100A
MP6KE100A
Microchip Technology
TVS DIODE 85.5VWM 137VC T18
MP6KE100AE3
MP6KE100AE3
Microchip Technology
TVS DIODE 85.5VWM 137VC T18
MP6KE100CA
MP6KE100CA
Microchip Technology
TVS DIODE 85.5VWM 137VC T18
MP6KE100CAE3
MP6KE100CAE3
Microchip Technology
TVS DIODE 85.5VWM 137VC T18
MP6KE10A
MP6KE10A
Microchip Technology
TVS DIODE 8.55VWM 14.5VC T18
MP6KE10AE3
MP6KE10AE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC T18
MP6KE10CA
MP6KE10CA
Microchip Technology
TVS DIODE 8.55VWM 14.5VC T18
MP6KE10CA/TR
MP6KE10CA/TR
Microchip Technology
TVS 10V 5% 600W BI
MP6KE10CAE3
MP6KE10CAE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC T18
MP6KE110A
MP6KE110A
Microchip Technology
TVS DIODE 94VWM 152VC T18
MP6KE110AE3
MP6KE110AE3
Microchip Technology
TVS DIODE 94VWM 152VC T18
MP6KE110CA
MP6KE110CA
Microchip Technology
TVS DIODE 94VWM 152VC T18
MP6KE150CA Compare Parts
  • MP6KE150CA vs MP6KE91CA
  • MP6KE150CA vs MP6KE91AE3
  • MP6KE150CA vs MP6KE91A
  • MP6KE150CA vs MP6KE9.1CAE3
  • MP6KE150CA vs MP6KE9.1CA
  • MP6KE150CA vs MP6KE9.1AE3
  • MP6KE150CA vs MP6KE9.1A
  • MP6KE150CA vs MP6KE82CAE3
  • MP6KE150CA vs MP6KE82CA
  • MP6KE150CA vs MP6KE82AE3
  • MP6KE150CA vs MP6KE82A
  • MP6KE150CA vs MP6KE8.2CAE3
  • MP6KE150CA vs MP6KE8.2CA
  • MP6KE150CA vs MP6KE8.2AE3
  • MP6KE150CA vs MP6KE8.2A
  • MP6KE150CA vs MP6KE75CAE3
  • MP6KE150CA vs MP6KE75CA
  • MP6KE150CA vs MP6KE75AE3
  • MP6KE150CA vs MP6KE75A
  • MP6KE150CA vs MP6KE7.5CAE3
  • MP6KE150CA vs MP6KE7.5CA
  • MP6KE150CA vs MP6KE7.5AE3/TR
  • MP6KE150CA vs MP6KE7.5AE3
  • MP6KE150CA vs MP6KE7.5A
  • MP6KE150CA vs MP6KE68CAE3
  • MP6KE150CA vs MP6KE68CA/TR
  • MP6KE150CA vs MP6KE68CA
  • MP6KE150CA vs MP6KE68AE3
  • MP6KE150CA vs MP6KE68A
  • MP6KE150CA vs MP6KE62CAE3
  • MP6KE150CA vs MP6KE62CA
  • MP6KE150CA vs MP6KE62AE3
  • MP6KE150CA vs MP6KE62A
  • MP6KE150CA vs MP6KE6.8CAE3
  • MP6KE150CA vs MP6KE6.8CA
  • MP6KE150CA vs MP6KE6.8AE3
  • MP6KE150CA vs MP6KE6.8A
  • MP6KE150CA vs MP6KE56CAE3
  • MP6KE150CA vs MP6KE56CA
  • MP6KE150CA vs MP6KE56AE3
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object