☰
MLCE110AE3
MLCE110AE3
Active
Description:  TVS DIODE 110VWM 178VC CASE-1
Manufacturer:  Microchip Technology
Datasheet:   MLCE110AE3 Datasheet
History Price: $2.98
In Stock: 31200
MLCE110AE3 Specification
Specification
Part No
MLCE110AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
110V
Voltage - Breakdown (Min)
122V
Voltage - Clamping (Max) @ Ipp
178V
Current - Peak Pulse (10/1000µs)
8.4A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
90pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Through Hole
Qualification
DO-201AA, DO-27, Axial
Mounting Type
CASE-1
Package / Case
-
Supplier Device Package
Military
Unidirectional Channels
MIL-PRF-19500
MLCE110AE3 Related Parts
MLCE100A
MLCE100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE-1
MLCE100AE3
MLCE100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE-1
MLCE10A
MLCE10A
Microchip Technology
TVS DIODE 10VWM 17VC CASE-1
MLCE10A/TR
MLCE10A/TR
Microchip Technology
LOW CAP TVS 10V 5% 1500W UNI 100
MLCE10AE3
MLCE10AE3
Microchip Technology
TVS DIODE 10VWM 17VC CASE-1
MLCE110A
MLCE110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE-1
MLCE11A
MLCE11A
Microchip Technology
TVS DIODE 11VWM 18.2VC CASE-1
MLCE11AE3
MLCE11AE3
Microchip Technology
TVS DIODE 11VWM 18.2VC CASE-1
MLCE120A
MLCE120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE-1
MLCE120AE3
MLCE120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE-1
MLCE12A
MLCE12A
Microchip Technology
TVS DIODE 12VWM 19.9VC CASE-1
MLCE12A/TR
MLCE12A/TR
Microchip Technology
LOW CAP TVS 12V 5% 1500W UNI 100
MLCE110AE3 Compare Parts
  • MLCE110AE3 vs MLCE90A
  • MLCE110AE3 vs MLCE9.0AE3
  • MLCE110AE3 vs MLCE9.0A
  • MLCE110AE3 vs MLCE80AE3
  • MLCE110AE3 vs MLCE80A
  • MLCE110AE3 vs MLCE8.5AE3
  • MLCE110AE3 vs MLCE8.5A
  • MLCE110AE3 vs MLCE8.0AE3/TR
  • MLCE110AE3 vs MLCE8.0AE3
  • MLCE110AE3 vs MLCE8.0A
  • MLCE110AE3 vs MLCE75AE3
  • MLCE110AE3 vs MLCE75A
  • MLCE110AE3 vs MLCE70AE3
  • MLCE110AE3 vs MLCE70A
  • MLCE110AE3 vs MLCE7.5AE3
  • MLCE110AE3 vs MLCE7.5A
  • MLCE110AE3 vs MLCE7.0AE3
  • MLCE110AE3 vs MLCE7.0A
  • MLCE110AE3 vs MLCE64AE3
  • MLCE110AE3 vs MLCE64A/TR
  • MLCE110AE3 vs MLCE64A
  • MLCE110AE3 vs MLCE60AE3/TR
  • MLCE110AE3 vs MLCE60AE3
  • MLCE110AE3 vs MLCE60A/TR
  • MLCE110AE3 vs MLCE60A
  • MLCE110AE3 vs MLCE6.5AE3
  • MLCE110AE3 vs MLCE6.5A
  • MLCE110AE3 vs MLCE58AE3
  • MLCE110AE3 vs MLCE58A
  • MLCE110AE3 vs MLCE54AE3
  • MLCE110AE3 vs MLCE54A
  • MLCE110AE3 vs MLCE51AE3
  • MLCE110AE3 vs MLCE51A
  • MLCE110AE3 vs MLCE48AE3
  • MLCE110AE3 vs MLCE48A
  • MLCE110AE3 vs MLCE45AE3
  • MLCE110AE3 vs MLCE45A
  • MLCE110AE3 vs MLCE43AE3
  • MLCE110AE3 vs MLCE43A
  • MLCE110AE3 vs MLCE40AE3/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet