☰
MAPLAD15KP14CA
MAPLAD15KP14CA
Active
Description:  TVS DIODE 14VWM 23.2VC PLAD
Manufacturer:  Microchip Technology
History Price: $34.8401
In Stock: 13360
MAPLAD15KP14CA Specification
Specification
Part No
MAPLAD15KP14CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
645A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
Nonstandard SMD
Supplier Device Package
PLAD
Unidirectional Channels
-
MAPLAD15KP14CA Related Parts
MAP4KE100A
MAP4KE100A
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MAP4KE100AE3
MAP4KE100AE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MAP4KE100CA
MAP4KE100CA
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MAP4KE100CAE3
MAP4KE100CAE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MAP4KE10A
MAP4KE10A
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MAP4KE10AE3
MAP4KE10AE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MAP4KE10CA
MAP4KE10CA
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MAP4KE10CAE3
MAP4KE10CAE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MAP4KE110A
MAP4KE110A
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MAP4KE110AE3
MAP4KE110AE3
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MAP4KE110CA
MAP4KE110CA
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MAP4KE110CAE3
MAP4KE110CAE3
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MAPLAD15KP14CA Compare Parts
  • MAPLAD15KP14CA vs MAPLAD7.5KP48CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP48AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP48A
  • MAPLAD15KP14CA vs MAPLAD7.5KP45CAE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP45CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP45AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP45A
  • MAPLAD15KP14CA vs MAPLAD7.5KP43CAE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP43CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP43AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP43A
  • MAPLAD15KP14CA vs MAPLAD7.5KP40CAE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP40CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP40AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP40A
  • MAPLAD15KP14CA vs MAPLAD7.5KP36CAE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP36CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP36AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP36A
  • MAPLAD15KP14CA vs MAPLAD7.5KP33CAE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP33CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP33AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP33A
  • MAPLAD15KP14CA vs MAPLAD7.5KP30CAE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP30CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP30AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP30A
  • MAPLAD15KP14CA vs MAPLAD7.5KP28CAE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP28CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP28AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP28A
  • MAPLAD15KP14CA vs MAPLAD7.5KP26CAE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP26CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP26AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP26A
  • MAPLAD15KP14CA vs MAPLAD7.5KP24CAE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP24CA
  • MAPLAD15KP14CA vs MAPLAD7.5KP24AE3
  • MAPLAD15KP14CA vs MAPLAD7.5KP24A
  • MAPLAD15KP14CA vs MAPLAD7.5KP22CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give