☰
MALCE48AE3
MALCE48AE3
Active
Description:  TVS DIODE 48VWM 77.4VC CASE-1
Manufacturer:  Microchip Technology
Datasheet:   MALCE48AE3 Datasheet
History Price: $7.93
In Stock: 25680
MALCE48AE3 Specification
Specification
Part No
MALCE48AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
48V
Voltage - Breakdown (Min)
53.3V
Voltage - Clamping (Max) @ Ipp
77.4V
Current - Peak Pulse (10/1000µs)
19.4A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-201AA, DO-27, Axial
Supplier Device Package
CASE-1
Unidirectional Channels
-
MALCE48AE3 Related Parts
MALM062H0L
MALM062H0L
Panasonic Electronic Components
TVS DIODE 4VWM SSMINI5-F1
MALS06200L
MALS06200L
Panasonic Electronic Components
TVS DIODE 4VWM SSMINI2-F1
MALS06800L
MALS06800L
Panasonic Electronic Components
TVS DIODE 4VWM SSMINI2-F1
MALS068X0L
MALS068X0L
Panasonic Electronic Components
TVS DIODE 4VWM SSMINI2-F1
MALT062H0L
MALT062H0L
Panasonic Electronic Components
TVS DIODE 4VWM SSMINI3-F2
MALCE100A
MALCE100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE-1
MALCE100AE3
MALCE100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE-1
MALCE10A
MALCE10A
Microchip Technology
TVS DIODE 10VWM 17VC CASE-1
MALCE10AE3
MALCE10AE3
Microchip Technology
TVS DIODE 10VWM 17VC CASE-1
MALCE110A
MALCE110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE-1
MALCE110AE3
MALCE110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE-1
MALCE11A
MALCE11A
Microchip Technology
TVS DIODE 11VWM 18.2VC CASE-1
MALCE48AE3 Compare Parts
  • MALCE48AE3 vs MALS068X0L
  • MALCE48AE3 vs MALS06800L
  • MALCE48AE3 vs MALS06200L
  • MALCE48AE3 vs MALM062H0L
  • MALCE48AE3 vs MALCE90AE3
  • MALCE48AE3 vs MALCE90A
  • MALCE48AE3 vs MALCE9.0AE3
  • MALCE48AE3 vs MALCE9.0A
  • MALCE48AE3 vs MALCE80AE3
  • MALCE48AE3 vs MALCE80A
  • MALCE48AE3 vs MALCE8.5AE3
  • MALCE48AE3 vs MALCE8.5A
  • MALCE48AE3 vs MALCE8.0AE3
  • MALCE48AE3 vs MALCE8.0A
  • MALCE48AE3 vs MALCE75AE3
  • MALCE48AE3 vs MALCE75A
  • MALCE48AE3 vs MALCE70AE3
  • MALCE48AE3 vs MALCE70A
  • MALCE48AE3 vs MALCE7.5AE3
  • MALCE48AE3 vs MALCE7.5A
  • MALCE48AE3 vs MALCE7.0AE3
  • MALCE48AE3 vs MALCE7.0A
  • MALCE48AE3 vs MALCE64AE3
  • MALCE48AE3 vs MALCE64A
  • MALCE48AE3 vs MALCE60AE3
  • MALCE48AE3 vs MALCE60A
  • MALCE48AE3 vs MALCE6.5AE3
  • MALCE48AE3 vs MALCE6.5A
  • MALCE48AE3 vs MALCE58AE3
  • MALCE48AE3 vs MALCE58A
  • MALCE48AE3 vs MALCE54AE3
  • MALCE48AE3 vs MALCE54A
  • MALCE48AE3 vs MALCE51AE3
  • MALCE48AE3 vs MALCE51A
  • MALCE48AE3 vs MALCE48A/TR
  • MALCE48AE3 vs MALCE48A
  • MALCE48AE3 vs MALCE45AE3
  • MALCE48AE3 vs MALCE45A
  • MALCE48AE3 vs MALCE43AE3
  • MALCE48AE3 vs MALCE43A
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!