☰
MA1.5KE400A
MA1.5KE400A
Active
Description:  TVS DIODE 324VWM 548VC DO204AR
Manufacturer:  Microchip Technology
Datasheet:   MA1.5KE400A Datasheet
History Price: $10.96
In Stock: 14880
MA1.5KE400A Specification
Specification
Part No
MA1.5KE400A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
324V
Voltage - Breakdown (Min)
380V
Voltage - Clamping (Max) @ Ipp
548V
Current - Peak Pulse (10/1000µs)
4A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AR, Axial
Supplier Device Package
DO-204AR
Unidirectional Channels
-
MA1.5KE400A Related Parts
MA1.5KE100A
MA1.5KE100A
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AR
MA1.5KE100AE3
MA1.5KE100AE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AR
MA1.5KE100CA
MA1.5KE100CA
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AR
MA1.5KE100CAE3
MA1.5KE100CAE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AR
MA1.5KE10A
MA1.5KE10A
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AR
MA1.5KE10AE3
MA1.5KE10AE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AR
MA1.5KE10CA
MA1.5KE10CA
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AR
MA1.5KE10CAE3
MA1.5KE10CAE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AR
MA1.5KE110A
MA1.5KE110A
Microchip Technology
TVS DIODE 94VWM 152VC DO204AR
MA1.5KE110AE3
MA1.5KE110AE3
Microchip Technology
TVS DIODE 94VWM 152VC DO204AR
MA1.5KE110CA
MA1.5KE110CA
Microchip Technology
TVS DIODE 94VWM 152VC DO204AR
MA1.5KE110CAE3
MA1.5KE110CAE3
Microchip Technology
TVS DIODE 94VWM 152VC DO204AR
MA1.5KE400A Compare Parts
  • MA1.5KE400A vs MA15KP90CA
  • MA1.5KE400A vs MA15KP90AE3
  • MA1.5KE400A vs MA15KP90A
  • MA1.5KE400A vs MA15KP85CAE3
  • MA1.5KE400A vs MA15KP85CA
  • MA1.5KE400A vs MA15KP85AE3
  • MA1.5KE400A vs MA15KP85A/TR
  • MA1.5KE400A vs MA15KP85A
  • MA1.5KE400A vs MA15KP78CAE3
  • MA1.5KE400A vs MA15KP78CA
  • MA1.5KE400A vs MA15KP78AE3
  • MA1.5KE400A vs MA15KP78A
  • MA1.5KE400A vs MA15KP75CAE3
  • MA1.5KE400A vs MA15KP75CA
  • MA1.5KE400A vs MA15KP75AE3
  • MA1.5KE400A vs MA15KP75A/TR
  • MA1.5KE400A vs MA15KP75A
  • MA1.5KE400A vs MA15KP70CAE3
  • MA1.5KE400A vs MA15KP70CA
  • MA1.5KE400A vs MA15KP70AE3
  • MA1.5KE400A vs MA15KP70A/TR
  • MA1.5KE400A vs MA15KP70A
  • MA1.5KE400A vs MA15KP64CAE3
  • MA1.5KE400A vs MA15KP64CA
  • MA1.5KE400A vs MA15KP64AE3
  • MA1.5KE400A vs MA15KP64A
  • MA1.5KE400A vs MA15KP60CAE3/TR
  • MA1.5KE400A vs MA15KP60CAE3
  • MA1.5KE400A vs MA15KP60CA
  • MA1.5KE400A vs MA15KP60AE3
  • MA1.5KE400A vs MA15KP60A
  • MA1.5KE400A vs MA15KP58CAE3
  • MA1.5KE400A vs MA15KP58CA
  • MA1.5KE400A vs MA15KP58AE3
  • MA1.5KE400A vs MA15KP58A
  • MA1.5KE400A vs MA15KP54CAE3
  • MA1.5KE400A vs MA15KP54CA/TR
  • MA1.5KE400A vs MA15KP54CA
  • MA1.5KE400A vs MA15KP54AE3
  • MA1.5KE400A vs MA15KP54A
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet