☰
LC90
LC90
Active
Description:  TVS DIODE 90VWM 160VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC90 Datasheet
History Price: $37.6203
In Stock: 12745
LC90 Specification
Specification
Part No
LC90
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
90V
Voltage - Breakdown (Min)
100V
Voltage - Clamping (Max) @ Ipp
160V
Current - Peak Pulse (10/1000µs)
9.4A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
90pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC90 Related Parts
LC9.0/TR
LC9.0/TR
Microchip Technology
TVS DIODE 9VWM 16.9VC DO202AA
LC9.0A/TR
LC9.0A/TR
Microchip Technology
TVS DIODE 9VWM 15.4VC DO202AA
LC90/TR
LC90/TR
Microchip Technology
TVS DIODE 90VWM 160VC DO202AA
LC90A/TR
LC90A/TR
Microchip Technology
TVS DIODE 90VWM 146VC DO202AA
LC9.0
LC9.0
Microchip Technology
TVS DIODE 9VWM 16.9VC DO202AA
LC9.0A
LC9.0A
Microchip Technology
TVS DIODE 9VWM 15.4VC DO202AA
LC90A
LC90A
Microchip Technology
TVS DIODE 90VWM 146VC DO202AA
LC90 Compare Parts
  • LC90 vs LC90/TR
  • LC90 vs LC9.0A/TR
  • LC90 vs LC9.0/TR
  • LC90 vs LC90A
  • LC90 vs LC9.0A
  • LC90 vs LC9.0
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.