☰
LC80A
LC80A
Active
Description:  TVS DIODE 80VWM 129VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC80A Datasheet
History Price: $44.8702
In Stock: 31760
LC80A Specification
Specification
Part No
LC80A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
80V
Voltage - Breakdown (Min)
88.7V
Voltage - Clamping (Max) @ Ipp
129V
Current - Peak Pulse (10/1000µs)
11.6A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
90pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC80A Related Parts
LC8.0/TR
LC8.0/TR
Microchip Technology
TVS DIODE 8VWM 15VC DO202AA
LC8.0A/TR
LC8.0A/TR
Microchip Technology
TVS DIODE 8VWM 13.6VC DO202AA
LC8.5/TR
LC8.5/TR
Microchip Technology
TVS DIODE 8.5VWM 15.9VC DO202AA
LC8.5A/TR
LC8.5A/TR
Microchip Technology
TVS DIODE 8.5VWM 14.4VC DO202AA
LC80/TR
LC80/TR
Microchip Technology
TVS DIODE 80VWM 142VC DO202AA
LC80A/TR
LC80A/TR
Microchip Technology
TVS DIODE 80VWM 129VC DO202AA
LC8.0
LC8.0
Microchip Technology
TVS DIODE 8VWM 15VC DO202AA
LC8.0A
LC8.0A
Microchip Technology
TVS DIODE 8VWM 13.6VC DO202AA
LC8.5
LC8.5
Microchip Technology
TVS DIODE 8.5VWM 15.9VC DO202AA
LC8.5A
LC8.5A
Microchip Technology
TVS DIODE 8.5VWM 14.4VC DO202AA
LC80
LC80
Microchip Technology
TVS DIODE 80VWM 142VC DO202AA
LC80A Compare Parts
  • LC80A vs LC80/TR
  • LC80A vs LC8.5A/TR
  • LC80A vs LC8.5/TR
  • LC80A vs LC8.0A/TR
  • LC80A vs LC8.0/TR
  • LC80A vs LC80
  • LC80A vs LC8.5A
  • LC80A vs LC8.5
  • LC80A vs LC8.0A
  • LC80A vs LC8.0
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!