☰
LC75
LC75
Active
Description:  TVS DIODE 75VWM 134VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC75 Datasheet
History Price: $37.6203
In Stock: 13440
LC75 Specification
Specification
Part No
LC75
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
75V
Voltage - Breakdown (Min)
83.3V
Voltage - Clamping (Max) @ Ipp
134V
Current - Peak Pulse (10/1000µs)
11.2A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
90pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC75 Related Parts
LC7.0/TR
LC7.0/TR
Microchip Technology
TVS DIODE 7VWM 13.3VC DO202AA
LC7.0A/TR
LC7.0A/TR
Microchip Technology
TVS DIODE 7VWM 12VC DO202AA
LC7.5/TR
LC7.5/TR
Microchip Technology
TVS DIODE 7.5VWM 14.3VC DO202AA
LC7.5A/TR
LC7.5A/TR
Microchip Technology
TVS DIODE 7.5VWM 12.9VC DO202AA
LC70/TR
LC70/TR
Microchip Technology
TVS DIODE 70VWM 125VC DO202AA
LC70A/TR
LC70A/TR
Microchip Technology
TVS DIODE 70VWM 113VC DO202AA
LC75/TR
LC75/TR
Microchip Technology
TVS DIODE 75VWM 134VC DO202AA
LC75A/TR
LC75A/TR
Microchip Technology
TVS DIODE 75VWM 121VC DO202AA
LC7.0
LC7.0
Microchip Technology
TVS DIODE 7VWM 13.3VC DO202AA
LC7.0A
LC7.0A
Microchip Technology
TVS DIODE 7VWM 12VC DO202AA
LC7.5
LC7.5
Microchip Technology
TVS DIODE 7.5VWM 14.3VC DO202AA
LC7.5A
LC7.5A
Microchip Technology
TVS DIODE 7.5VWM 12.9VC DO202AA
LC75 Compare Parts
  • LC75 vs LC75/TR
  • LC75 vs LC70A/TR
  • LC75 vs LC70/TR
  • LC75 vs LC7.5A/TR
  • LC75 vs LC7.5/TR
  • LC75 vs LC7.0A/TR
  • LC75 vs LC7.0/TR
  • LC75 vs LC75A
  • LC75 vs LC70A
  • LC75 vs LC70
  • LC75 vs LC7.5A
  • LC75 vs LC7.5
  • LC75 vs LC7.0A
  • LC75 vs LC7.0
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.