☰
LC58A
LC58A
Active
Description:  TVS DIODE 58VWM 93.6VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC58A Datasheet
History Price: $37.6203
In Stock: 27555
LC58A Specification
Specification
Part No
LC58A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
58V
Voltage - Breakdown (Min)
64.4V
Voltage - Clamping (Max) @ Ipp
93.6V
Current - Peak Pulse (10/1000µs)
16A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC58A Related Parts
LC51/TR
LC51/TR
Microchip Technology
TVS DIODE 51VWM 91.1VC DO202AA
LC51A/TR
LC51A/TR
Microchip Technology
TVS DIODE 51VWM 82.4VC DO202AA
LC54/TR
LC54/TR
Microchip Technology
TVS DIODE 54VWM 96.3VC DO202AA
LC54A/TR
LC54A/TR
Microchip Technology
TVS DIODE 54VWM 87.1VC DO202AA
LC58/TR
LC58/TR
Microchip Technology
TVS DIODE 58VWM 103VC DO202AA
LC58A/TR
LC58A/TR
Microchip Technology
TVS DIODE 58VWM 93.6VC DO202AA
LC51
LC51
Microchip Technology
TVS DIODE 51VWM 91.1VC DO202AA
LC51A
LC51A
Microchip Technology
TVS DIODE 51VWM 82.4VC DO202AA
LC54
LC54
Microchip Technology
TVS DIODE 54VWM 96.3VC DO202AA
LC54A
LC54A
Microchip Technology
TVS DIODE 54VWM 87.1VC DO202AA
LC58
LC58
Microchip Technology
TVS DIODE 58VWM 103VC DO202AA
LC58A Compare Parts
  • LC58A vs LC58/TR
  • LC58A vs LC54A/TR
  • LC58A vs LC54/TR
  • LC58A vs LC51A/TR
  • LC58A vs LC51/TR
  • LC58A vs LC58
  • LC58A vs LC54A
  • LC58A vs LC54
  • LC58A vs LC51A
  • LC58A vs LC51
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.