☰
LC13
LC13
Active
Description:  TVS DIODE 13VWM 23.8VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC13 Datasheet
History Price: $37.6203
In Stock: 43830
LC13 Specification
Specification
Part No
LC13
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
13V
Voltage - Breakdown (Min)
14.4V
Voltage - Clamping (Max) @ Ipp
23.8V
Current - Peak Pulse (10/1000µs)
63A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC13 Related Parts
LC10/TR
LC10/TR
Microchip Technology
TVS DIODE 10VWM 18.8VC DO202AA
LC100/TR
LC100/TR
Microchip Technology
TVS DIODE 100VWM 179VC DO202AA
LC100A/TR
LC100A/TR
Microchip Technology
TVS DIODE 100VWM 162VC DO202AA
LC10A/TR
LC10A/TR
Microchip Technology
TVS DIODE 10VWM 17VC DO202AA
LC11/TR
LC11/TR
Microchip Technology
TVS DIODE 11VWM 20.1VC DO202AA
LC110/TR
LC110/TR
Microchip Technology
TVS DIODE 110VWM 196VC DO202AA
LC110A/TR
LC110A/TR
Microchip Technology
TVS DIODE 110VWM 178VC DO202AA
LC11A/TR
LC11A/TR
Microchip Technology
TVS DIODE 11VWM 18.2VC DO202AA
LC12/TR
LC12/TR
Microchip Technology
TVS DIODE 12VWM 22VC DO202AA
LC120/TR
LC120/TR
Microchip Technology
TVS DIODE 120VWM 214VC DO202AA
LC120A/TR
LC120A/TR
Microchip Technology
TVS DIODE 120VWM 193VC DO202AA
LC12A/TR
LC12A/TR
Microchip Technology
TVS DIODE 12VWM 19.9VC DO202AA
LC13 Compare Parts
  • LC13 vs LC18/TR
  • LC13 vs LC17A/TR
  • LC13 vs LC170A/TR
  • LC13 vs LC170/TR
  • LC13 vs LC17/TR
  • LC13 vs LC16A/TR
  • LC13 vs LC160A/TR
  • LC13 vs LC160/TR
  • LC13 vs LC16/TR
  • LC13 vs LC15A/TR
  • LC13 vs LC150A/TR
  • LC13 vs LC150/TR
  • LC13 vs LC15/TR
  • LC13 vs LC14A/TR
  • LC13 vs LC14/TR
  • LC13 vs LC13A/TR
  • LC13 vs LC130A/TR
  • LC13 vs LC130/TR
  • LC13 vs LC13/TR
  • LC13 vs LC12A/TR
  • LC13 vs LC120A/TR
  • LC13 vs LC120/TR
  • LC13 vs LC12/TR
  • LC13 vs LC11A/TR
  • LC13 vs LC110A/TR
  • LC13 vs LC110/TR
  • LC13 vs LC11/TR
  • LC13 vs LC10A/TR
  • LC13 vs LC100A/TR
  • LC13 vs LC100/TR
  • LC13 vs LC10/TR
  • LC13 vs LC18A
  • LC13 vs LC180A/TR
  • LC13 vs LC180A
  • LC13 vs LC180/TR
  • LC13 vs LC180
  • LC13 vs LC18
  • LC13 vs LC17A
  • LC13 vs LC170A
  • LC13 vs LC170
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!