☰
JANTX1N6169US
JANTX1N6169US
Active
Description:  TVS DIODE 98.8VWM 187.74VC MELF
Manufacturer:  Microchip Technology
History Price: $20.6201
In Stock: 9740
JANTX1N6169US Specification
Specification
Part No
JANTX1N6169US
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
98.8V
Voltage - Breakdown (Min)
117.33V
Voltage - Clamping (Max) @ Ipp
187.74V
Current - Peak Pulse (10/1000µs)
7.98A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500/516
Mounting Type
Surface Mount
Package / Case
SQ-MELF, C
Supplier Device Package
C, SQ-MELF
Unidirectional Channels
-
JANTX1N6169US Related Parts
JAN1N5555
JAN1N5555
Microchip Technology
TVS DIODE 30.5VWM 47.5VC DO13
JAN1N5555/TR
JAN1N5555/TR
Microchip Technology
UNI-DIRECTIONAL TVS
JAN1N5556
JAN1N5556
Microchip Technology
TVS DIODE 40.3VWM 63.5VC DO13
JAN1N5556/TR
JAN1N5556/TR
Microchip Technology
UNI-DIRECTIONAL TVS
JAN1N5557
JAN1N5557
Microchip Technology
TVS DIODE 49VWM 78.5VC DO13
JAN1N5557/TR
JAN1N5557/TR
Microchip Technology
TVS DIODE 49VWM 78.5VC DO13
JAN1N5558
JAN1N5558
Microchip Technology
TVS DIODE 175VWM 265VC DO13
JAN1N5558/TR
JAN1N5558/TR
Microchip Technology
UNI-DIRECTIONAL TVS
JAN1N5611
JAN1N5611
Microchip Technology
TVS DIODE 40.3VWM 63.5VC G AXIAL
JAN1N5629A
JAN1N5629A
Microchip Technology
TVS DIODE 5.8VWM 10.5VC DO13
JAN1N5629A/TR
JAN1N5629A/TR
Microchip Technology
UNI-DIRECTIONAL TVS
JAN1N5630A
JAN1N5630A
Microchip Technology
TVS DIODE 6.4VWM 11.3VC DO13
JANTX1N6169US Compare Parts
  • JANTX1N6169US vs JANTXV1N6476US
  • JANTX1N6169US vs JANTXV1N6476
  • JANTX1N6169US vs JANTXV1N6476
  • JANTX1N6169US vs JANTXV1N6475US/TR
  • JANTX1N6169US vs JANTXV1N6475US
  • JANTX1N6169US vs JANTXV1N6475
  • JANTX1N6169US vs JANTXV1N6474US/TR
  • JANTX1N6169US vs JANTXV1N6474US
  • JANTX1N6169US vs JANTXV1N6474
  • JANTX1N6169US vs JANTXV1N6473US/TR
  • JANTX1N6169US vs JANTXV1N6473US
  • JANTX1N6169US vs JANTXV1N6473
  • JANTX1N6169US vs JANTXV1N6472US/TR
  • JANTX1N6169US vs JANTXV1N6472US
  • JANTX1N6169US vs JANTXV1N6472
  • JANTX1N6169US vs JANTXV1N6471US/TR
  • JANTX1N6169US vs JANTXV1N6471US
  • JANTX1N6169US vs JANTXV1N6471
  • JANTX1N6169US vs JANTXV1N6470US/TR
  • JANTX1N6169US vs JANTXV1N6470US
  • JANTX1N6169US vs JANTXV1N6470
  • JANTX1N6169US vs JANTXV1N6469US/TR
  • JANTX1N6169US vs JANTXV1N6469US
  • JANTX1N6169US vs JANTXV1N6469
  • JANTX1N6169US vs JANTXV1N6468US/TR
  • JANTX1N6169US vs JANTXV1N6468US
  • JANTX1N6169US vs JANTXV1N6468
  • JANTX1N6169US vs JANTXV1N6467US/TR
  • JANTX1N6169US vs JANTXV1N6467US
  • JANTX1N6169US vs JANTXV1N6467
  • JANTX1N6169US vs JANTXV1N6466US/TR
  • JANTX1N6169US vs JANTXV1N6466US
  • JANTX1N6169US vs JANTXV1N6466
  • JANTX1N6169US vs JANTXV1N6465US/TR
  • JANTX1N6169US vs JANTXV1N6465US
  • JANTX1N6169US vs JANTXV1N6465
  • JANTX1N6169US vs JANTXV1N6464US/TR
  • JANTX1N6169US vs JANTXV1N6464US
  • JANTX1N6169US vs JANTXV1N6464
  • JANTX1N6169US vs JANTXV1N6463US/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet