☰
1N8169US
1N8169US
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   1N8169US Datasheet
History Price: $21.6301
In Stock: 20200
1N8169US Specification
Specification
Part No
1N8169US
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
47V
Voltage - Breakdown (Min)
53.2V
Voltage - Clamping (Max) @ Ipp
77V
Current - Peak Pulse (10/1000µs)
1.95A
Power - Peak Pulse
150W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
SQ-MELF, A
Mounting Type
A, SQ-MELF
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
1N8169US Related Parts
1N8147E3
1N8147E3
Microchip Technology
TVS DIODE 5VWM 11.5VC A AXIAL
1N8147US/TR
1N8147US/TR
Microchip Technology
LOW CAPACITANCE TVS
1N8147USE3
1N8147USE3
Microchip Technology
TVS DIODE 5VWM 11.5VC D-5A
1N8147USE3/TR
1N8147USE3/TR
Microchip Technology
LOW CAPACITANCE TVS
1N8148E3
1N8148E3
Microchip Technology
TVS DIODE 6VWM 12.1VC A AXIAL
1N8148US/TR
1N8148US/TR
Microchip Technology
LOW CAPACITANCE TVS
1N8148USE3
1N8148USE3
Microchip Technology
TVS DIODE 6VWM 12.1VC D-5A
1N8148USE3/TR
1N8148USE3/TR
Microchip Technology
LOW CAPACITANCE TVS
1N8149
1N8149
Microchip Technology
TVS DIODE 6.8VWM 12.8VC A AXIAL
1N8149E3
1N8149E3
Microchip Technology
TVS DIODE 6.8VWM 12.8VC A AXIAL
1N8149US
1N8149US
Microchip Technology
TVS DIODE
1N8149US/TR
1N8149US/TR
Microchip Technology
TVS DIODE 6.8VWM 12.8VC SQ-MELF
1N8169US Compare Parts
  • 1N8169US vs 1N8182USE3
  • 1N8169US vs 1N8182US
  • 1N8169US vs 1N8182E3
  • 1N8169US vs 1N8182
  • 1N8169US vs 1N8181USE3/TR
  • 1N8169US vs 1N8181USE3
  • 1N8169US vs 1N8181US/TR
  • 1N8169US vs 1N8181US
  • 1N8169US vs 1N8181E3
  • 1N8169US vs 1N8180USE3/TR
  • 1N8169US vs 1N8180USE3
  • 1N8169US vs 1N8180US/TR
  • 1N8169US vs 1N8180US
  • 1N8169US vs 1N8180E3
  • 1N8169US vs 1N8179USE3/TR
  • 1N8169US vs 1N8179USE3
  • 1N8169US vs 1N8179US/TR
  • 1N8169US vs 1N8179US
  • 1N8169US vs 1N8179E3
  • 1N8169US vs 1N8178USE3/TR
  • 1N8169US vs 1N8178USE3
  • 1N8169US vs 1N8178US/TR
  • 1N8169US vs 1N8178US
  • 1N8169US vs 1N8178E3
  • 1N8169US vs 1N8177USE3/TR
  • 1N8169US vs 1N8177USE3
  • 1N8169US vs 1N8177US/TR
  • 1N8169US vs 1N8177US
  • 1N8169US vs 1N8177E3
  • 1N8169US vs 1N8176USE3/TR
  • 1N8169US vs 1N8176USE3
  • 1N8169US vs 1N8176US/TR
  • 1N8169US vs 1N8176US
  • 1N8169US vs 1N8176E3
  • 1N8169US vs 1N8175USE3/TR
  • 1N8169US vs 1N8175USE3
  • 1N8169US vs 1N8175US/TR
  • 1N8169US vs 1N8175US
  • 1N8169US vs 1N8175E3
  • 1N8169US vs 1N8174USE3/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.