Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Microchip Technology 1N8169US/TR
1N8169US/TR
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
LOW CAPACITANCE TVS
Manufacturer:
Microchip Technology
Datasheet:
1N8169US/TR Datasheet
History Price: $23.42
In Stock: 33295
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N8169US/TR Specification
Specification
Part No
1N8169US/TR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
47V
Voltage - Breakdown (Min)
53.2V
Voltage - Clamping (Max) @ Ipp
77V
Current - Peak Pulse (10/1000µs)
1.95A
Power - Peak Pulse
150W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
SQ-MELF, A
Mounting Type
A, SQ-MELF
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
1N8169US/TR PDF Datasheet
1N8169US/TR Datasheet
Click and Download: 1N8169US/TR Datasheet
1N8169US/TR Related Parts
1N8147E3
Microchip Technology
TVS DIODE 5VWM 11.5VC A AXIAL
1N8147US/TR
Microchip Technology
LOW CAPACITANCE TVS
1N8147USE3
Microchip Technology
TVS DIODE 5VWM 11.5VC D-5A
1N8147USE3/TR
Microchip Technology
LOW CAPACITANCE TVS
1N8148E3
Microchip Technology
TVS DIODE 6VWM 12.1VC A AXIAL
1N8148US/TR
Microchip Technology
LOW CAPACITANCE TVS
1N8148USE3
Microchip Technology
TVS DIODE 6VWM 12.1VC D-5A
1N8148USE3/TR
Microchip Technology
LOW CAPACITANCE TVS
1N8149
Microchip Technology
TVS DIODE 6.8VWM 12.8VC A AXIAL
1N8149E3
Microchip Technology
TVS DIODE 6.8VWM 12.8VC A AXIAL
1N8149US
Microchip Technology
TVS DIODE
1N8149US/TR
Microchip Technology
TVS DIODE 6.8VWM 12.8VC SQ-MELF
1N8169US/TR Compare Parts
1N8169US/TR vs 1N8182USE3
1N8169US/TR vs 1N8182US
1N8169US/TR vs 1N8182E3
1N8169US/TR vs 1N8182
1N8169US/TR vs 1N8181USE3/TR
1N8169US/TR vs 1N8181USE3
1N8169US/TR vs 1N8181US/TR
1N8169US/TR vs 1N8181US
1N8169US/TR vs 1N8181E3
1N8169US/TR vs 1N8180USE3/TR
1N8169US/TR vs 1N8180USE3
1N8169US/TR vs 1N8180US/TR
1N8169US/TR vs 1N8180US
1N8169US/TR vs 1N8180E3
1N8169US/TR vs 1N8179USE3/TR
1N8169US/TR vs 1N8179USE3
1N8169US/TR vs 1N8179US/TR
1N8169US/TR vs 1N8179US
1N8169US/TR vs 1N8179E3
1N8169US/TR vs 1N8178USE3/TR
1N8169US/TR vs 1N8178USE3
1N8169US/TR vs 1N8178US/TR
1N8169US/TR vs 1N8178US
1N8169US/TR vs 1N8178E3
1N8169US/TR vs 1N8177USE3/TR
1N8169US/TR vs 1N8177USE3
1N8169US/TR vs 1N8177US/TR
1N8169US/TR vs 1N8177US
1N8169US/TR vs 1N8177E3
1N8169US/TR vs 1N8176USE3/TR
1N8169US/TR vs 1N8176USE3
1N8169US/TR vs 1N8176US/TR
1N8169US/TR vs 1N8176US
1N8169US/TR vs 1N8176E3
1N8169US/TR vs 1N8175USE3/TR
1N8169US/TR vs 1N8175USE3
1N8169US/TR vs 1N8175US/TR
1N8169US/TR vs 1N8175US
1N8169US/TR vs 1N8175E3
1N8169US/TR vs 1N8174USE3/TR
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.