MVR20D271K
MVR20D271K
Active
Description:  VARISTOR 270V 6500A 20MM DISC TH
Manufacturer:  Meritek
Datasheet:   MVR20D271K Datasheet
History Price: $0.35444
In Stock: 12100
MVR20D271K Specification
Specification
Part No
MVR20D271K
Category
Varistors, MOVs
Manufacturer
Meritek
Series
MVR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
175 V
Maximum DC Volts
225 V
Varistor Voltage (Min)
243 V
Varistor Voltage (Typ)
270 V
Varistor Voltage (Max)
297 V
Current - Surge
6.5 kA
Energy
127J
Number of Circuits
1
Capacitance @ Frequency
1500 pF @ 1 kHz
Operating Temperature
-40℃ ~ 105℃
Features
-
Mounting Type
Through Hole
Package / Case
Disc 20mm
MVR20D271K PDF Datasheet
MVR20D271K Related Parts
MVR05D101K-S
MVR05D101K-S
Meritek
VARISTOR 100V 800A DISC 5MM HIGH
MVR05D220K
MVR05D220K
Meritek
VARISTOR 22V 100A 5MM DISC THRU
MVR05D391K
MVR05D391K
Meritek
VARISTOR 390V 400A 5MM DISC THRU
MVR05D820K
MVR05D820K
Meritek
VARISTOR 82V 400A 5MM DISC THRU
MVR07D180K
MVR07D180K
Meritek
VARISTOR 18V 250A 7MM DISC THRU
MVR07D241K
MVR07D241K
Meritek
VARISTOR 240V 1200A 7MM DISC THR
MVR07D271K
MVR07D271K
Meritek
VARISTOR 270V 1200A 7MM DISC THR
MVR07D391K
MVR07D391K
Meritek
VARISTOR 390V 1200A 7MM DISC THR
MVR07D431K
MVR07D431K
Meritek
VARISTOR 430V 1200A 7MM DISC THR
MVR07D431K-S
MVR07D431K-S
Meritek
VARISTOR 430V 1750A DISC 7MM HIG
MVR07D470K
MVR07D470K
Meritek
VARISTOR 47V 250A 7MM DISC THRU
MVR07D471K
MVR07D471K
Meritek
VARISTOR 470V 1200A 7MM DISC THR
MVR20D271K Compare Parts
  • MVR20D271K vs MVR20D820K
  • MVR20D271K vs MVR20D751K-S
  • MVR20D271K vs MVR20D681K
  • MVR20D271K vs MVR20D561K
  • MVR20D271K vs MVR20D511K-S
  • MVR20D271K vs MVR20D511K
  • MVR20D271K vs MVR20D471K
  • MVR20D271K vs MVR20D470K
  • MVR20D271K vs MVR20D431K
  • MVR20D271K vs MVR20D391K
  • MVR20D271K vs MVR20D330K
  • MVR20D271K vs MVR20D270K
  • MVR20D271K vs MVR20D241K-S
  • MVR20D271K vs MVR20D241K
  • MVR20D271K vs MVR20D201K
  • MVR20D271K vs MVR20D182K
  • MVR20D271K vs MVR20D181K
  • MVR20D271K vs MVR20D180K
  • MVR20D271K vs MVR20D121K
  • MVR20D271K vs MVR20D102K-S
  • MVR20D271K vs MVR20D102K
  • MVR20D271K vs MVR14D911K-S
  • MVR20D271K vs MVR14D820K
  • MVR20D271K vs MVR14D681K-S
  • MVR20D271K vs MVR14D561K
  • MVR20D271K vs MVR14D560K
  • MVR20D271K vs MVR14D511K-S
  • MVR20D271K vs MVR14D511K
  • MVR20D271K vs MVR14D471K-S
  • MVR20D271K vs MVR14D470KTR
  • MVR20D271K vs MVR14D470K
  • MVR20D271K vs MVR14D431K-S
  • MVR20D271K vs MVR14D431K
  • MVR20D271K vs MVR14D391K-S
  • MVR20D271K vs MVR14D391K
  • MVR20D271K vs MVR14D390K
  • MVR20D271K vs MVR14D241K
  • MVR20D271K vs MVR14D221K
  • MVR20D271K vs MVR14D220K
  • MVR20D271K vs MVR14D201K
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase