BK-6008
BK-6008
Active
Description:  FUSE CLIP BLADE PCB
Datasheet:   BK-6008 Datasheet
History Price: $0.61
In Stock: 30800
BK-6008 Specification
Specification
Part No
BK-6008
Category
Fuseholders
Manufacturer
Memory Protection Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.433" L x 0.152" W (11.00mm x 3.85mm)
For Use With/Related Products
-
Fuse Type
Miniature (ATM)
Fuseholder Type
Blade
Voltage
Clip
Orientation
1
Termination Style
-
Contact Material
Horizontal
Contact Finish
PC Pin
Current Rating (Amps)
Brass
Number of Circuits
Nickel
BK-6008 PDF Datasheet
BK-6008 Related Parts
BK/1A1119-01
BK/1A1119-01
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-02
BK/1A1119-02
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-03
BK/1A1119-03
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-03-R
BK/1A1119-03-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-04
BK/1A1119-04
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-04-R
BK/1A1119-04-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-05
BK/1A1119-05
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-09
BK/1A1119-09
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-09-R
BK/1A1119-09-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-10
BK/1A1119-10
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1119-10-R
BK/1A1119-10-R
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK/1A1120-05
BK/1A1120-05
Eaton Electronics
FUSE CLIP CARTRIDGE PCB
BK-6008 Compare Parts
  • BK-6008 vs BK-S-8203-1X-DIN
  • BK-6008 vs BK-S-8202-1X-DIN
  • BK-6008 vs BK-S-8103-1X-DIN
  • BK-6008 vs BK-S-8102-1X-DIN
  • BK-6008 vs BK-S-8002-1X-DIN
  • BK-6008 vs BK-HVI-R
  • BK-6008 vs BK-HVI-HH-R
  • BK-6008 vs BK-HKX
  • BK-6008 vs BK-HKT
  • BK-6008 vs BK-HKL-W
  • BK-6008 vs BK-HKL
  • BK-6008 vs BK-H15-H-1
  • BK-6008 vs BK/S-8301-4-R
  • BK-6008 vs BK/S-8301-3-R
  • BK-6008 vs BK/S-8301-2-R
  • BK-6008 vs BK/S-8301-1X-DIN
  • BK-6008 vs BK/S-8301-1-R
  • BK-6008 vs BK/S-8301-12-R
  • BK-6008 vs BK/S-8301-10-R
  • BK-6008 vs BK/S-8203-1-R
  • BK-6008 vs BK/S-8202-4
  • BK-6008 vs BK/S-8202-3-R
  • BK-6008 vs BK/S-8202-2-R
  • BK-6008 vs BK/S-8202-1-R
  • BK-6008 vs BK/S-8202-12-R
  • BK-6008 vs BK/S-8202-10-R
  • BK-6008 vs BK/S-8201-3-R
  • BK-6008 vs BK/S-8201-1-SNP
  • BK-6008 vs BK/S-8201-1-R
  • BK-6008 vs BK/S-8102-2
  • BK-6008 vs BK/S-8102-1-R
  • BK-6008 vs BK/S-8101-1
  • BK-6008 vs BK/S-8002-1X-R
  • BK-6008 vs BK/S-8002-1-R
  • BK-6008 vs BK/S-8002-12-R
  • BK-6008 vs BK/S-8001-4
  • BK-6008 vs BK/S-8001-1-R
  • BK-6008 vs BK/PCS
  • BK-6008 vs BK/HWA
  • BK-6008 vs BK/HVP-R
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller