BF201-10P
BF201-10P
Active
Description:  FUSE BLOCK CARTRIDGE CHASSIS MNT
Datasheet:   BF201-10P Datasheet
History Price: $12.6748
In Stock: 4100
BF201-10P Specification
Specification
Part No
BF201-10P
Category
Fuseholders
Manufacturer
Memory Protection Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
-
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Block
Orientation
10
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
Brass
Number of Circuits
Brass
BF201-10P PDF Datasheet
BF201-10P Compare Parts
  • BF201-10P vs BF202-6P
  • BF201-10P vs BF201-6P
  • BF201-10P vs BF201-2P
  • BF201-10P vs BF204-4P
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend