55900000001
55900000001
Active
Description:  FUSE HOLDER RADIAL 250V 6.3A PCB
Manufacturer:  Littelfuse Inc
Datasheet:   55900000001 Datasheet
History Price: $0.74
In Stock: 34000
55900000001 Specification
Specification
Part No
55900000001
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
559
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
Radial 0.2" (5.08mm) Pitch
For Use With/Related Products
6.3 A
Fuse Type
Radial Box, Can
Fuseholder Type
Radial
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
Vertical
Contact Finish
PC Pin
Current Rating (Amps)
Copper Alloy
Number of Circuits
Tin
55900000001 PDF Datasheet
55900000001 Compare Parts
  • 55900000001 vs 5591-52-R
  • 55900000001 vs 5592-33
  • 55900000001 vs 5591-52
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!