24102500021
24102500021
Active
Description:  FUSE CARTRIDGE 250MA 250VAC
Manufacturer:  Littelfuse Inc
Datasheet:   24102500021 Datasheet
History Price: Active
In Stock: 27500
24102500021 Specification
Specification
Part No
24102500021
Category
Electrical, Specialty Fuses
Manufacturer
Littelfuse Inc
Series
241
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
250mA
Voltage Rating - AC
250 VAC
Response Time
Medium Blow
Applications
Electrical, Industrial
Features
Indicating
Class
-
Approval Agency
-
Operating Temperature
-25℃ ~ 70℃
Breaking Capacity @ Rated Voltage
80A
Package / Case
Cartridge, Non-Standard
Size / Dimension
0.205" Dia x 0.984" L (5.20mm x 25.00mm)
Voltage Rating - DC
-
24102500021 PDF Datasheet
24102500021 Related Parts
24100800021
24100800021
Littelfuse Inc
FUSE CARTRIDGE 80MA 250VAC
24101000021
24101000021
Littelfuse Inc
FUSE CARTRIDGE 100MA 250VAC
24101250021
24101250021
Littelfuse Inc
FUSE CARTRIDGE 125MA 250VAC
24101600021
24101600021
Littelfuse Inc
FUSE CARTRIDGE 160MA 250VAC
24102000021
24102000021
Littelfuse Inc
FUSE CARTRIDGE 200MA 250VAC
24103150021
24103150021
Littelfuse Inc
FUSE CARTRIDGE 315MA 250VAC
24104000021
24104000021
Littelfuse Inc
FUSE CARTRIDGE 400MA 250VAC
24105000021
24105000021
Littelfuse Inc
FUSE CARTRIDGE 500MA 250VAC
24106300021
24106300021
Littelfuse Inc
FUSE CARTRIDGE 630MA 250VAC
24108000021
24108000021
Littelfuse Inc
FUSE CARTRIDGE 800MA 250VAC
24111000021
24111000021
Littelfuse Inc
FUSE CARTRIDGE 1A 250VAC
24111250021
24111250021
Littelfuse Inc
FUSE CARTRIDGE 1.25A 250VAC
24102500021 Compare Parts
  • 24102500021 vs 24118000021
  • 24102500021 vs 24116300021
  • 24102500021 vs 24114000021
  • 24102500021 vs 24112500021
  • 24102500021 vs 24112000021
  • 24102500021 vs 24111600021
  • 24102500021 vs 24111250021
  • 24102500021 vs 24111000021
  • 24102500021 vs 24108000021
  • 24102500021 vs 24106300021
  • 24102500021 vs 24105000021
  • 24102500021 vs 24104000021
  • 24102500021 vs 24103150021
  • 24102500021 vs 24102000021
  • 24102500021 vs 24101600021
  • 24102500021 vs 24101250021
  • 24102500021 vs 24101000021
  • 24102500021 vs 24100800021
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!