Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Littelfuse Inc 24012000021
24012000021
Active
Electrical, Specialty Fuses
Description:
FUSE CARTRIDGE 2A 250VAC
Manufacturer:
Littelfuse Inc
Datasheet:
24012000021 Datasheet
History Price: Active
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
24012000021 Specification
Specification
Part No
24012000021
Category
Electrical, Specialty Fuses
Manufacturer
Littelfuse Inc
Series
240
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
2A
Voltage Rating - AC
250 VAC
Response Time
Fast Blow
Applications
Electrical, Industrial
Features
Indicating
Class
-
Approval Agency
-
Operating Temperature
-25℃ ~ 70℃
Breaking Capacity @ Rated Voltage
1.5kA
Package / Case
Cartridge, Non-Standard
Size / Dimension
0.205" Dia x 0.984" L (5.20mm x 25.00mm)
Voltage Rating - DC
-
24012000021 PDF Datasheet
24012000021 Datasheet
Click and Download: 24012000021 Datasheet
24012000021 Compare Parts
24012000021 vs 24014000021
24012000021 vs 24012500021
24012000021 vs 24011600021
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent