24011600021
24011600021
Active
Description:  FUSE CARTRIDGE 160MA 250VAC
Manufacturer:  Littelfuse Inc
Datasheet:   24011600021 Datasheet
History Price: Active
In Stock: 16500
24011600021 Specification
Specification
Part No
24011600021
Category
Electrical, Specialty Fuses
Manufacturer
Littelfuse Inc
Series
240
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
160mA
Voltage Rating - AC
250 VAC
Response Time
Fast Blow
Applications
Electrical, Industrial
Features
Indicating
Class
-
Approval Agency
-
Operating Temperature
-25℃ ~ 70℃
Breaking Capacity @ Rated Voltage
1.5kA
Package / Case
Cartridge, Non-Standard
Size / Dimension
0.205" Dia x 0.984" L (5.20mm x 25.00mm)
Voltage Rating - DC
-
24011600021 PDF Datasheet
24011600021 Compare Parts
  • 24011600021 vs 24014000021
  • 24011600021 vs 24012500021
  • 24011600021 vs 24012000021
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description