☰
3587
3587
Active
Description:  FUSE HOLDER BLADE 20A SMD
Manufacturer:  Keystone Electronics
Datasheet:   3587 Datasheet
History Price: $1.19
In Stock: 18580
3587 Specification
Specification
Part No
3587
Category
Fuseholders
Manufacturer
Keystone Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
20 A
Fuse Type
ATC, ATO
Fuseholder Type
Blade
Voltage
Holder
Orientation
1
Termination Style
-
Contact Material
-
Contact Finish
Gull Wing
Current Rating (Amps)
Brass
Number of Circuits
Tin
3587 PDF Datasheet
3587 Related Parts
3583
3583
Keystone Electronics
SM MINI AUTO BLADE FUSE CLIP
3584
3584
Keystone Electronics
AUTO FUSE CLIP
3586
3586
Keystone Electronics
FUSE HOLDER BLADE 500V 20A SMD
3588
3588
Keystone Electronics
FUSE HOLDER BLADE 500V 20A SMD
3583KTR
3583KTR
Keystone Electronics
FUSE CLIP ON TAPE AND REEL WITH
3584KTR
3584KTR
Keystone Electronics
AUTO FUSE ON TAPE AND REEL
3586KTR
3586KTR
Keystone Electronics
FUSE CLIP BLADE 30A SURFACE MNT
3586TR
3586TR
Keystone Electronics
FUSE CLIP BLADE 20A SMD
3587-10TR
3587-10TR
Keystone Electronics
FUSE HOLDER BLADE 20A SMD (SMT)
3587-15
3587-15
Keystone Electronics
FUSE HOLDER BLADE 20A SMD (SMT)
3587-15TR
3587-15TR
Keystone Electronics
FUSE HOLDER BLADE 20A SMD (SMT)
3587-20
3587-20
Keystone Electronics
FUSE HOLDER BLADE 20A SMD (SMT)
3587 Compare Parts
  • 3587 vs 3588-20TR
  • 3587 vs 3588-20
  • 3587 vs 3588-15TR
  • 3587 vs 3588-10TR
  • 3587 vs 3587TR
  • 3587 vs 3587-20TR
  • 3587 vs 3587-20
  • 3587 vs 3587-15TR
  • 3587 vs 3587-15
  • 3587 vs 3587-10TR
  • 3587 vs 3586TR
  • 3587 vs 3586KTR
  • 3587 vs 3584KTR
  • 3587 vs 3583KTR
  • 3587 vs 3588
  • 3587 vs 3586
  • 3587 vs 3584
  • 3587 vs 3583
  • 3587 vs 3588-15
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!