☰
3553
3553
Active
Description:  FUSE HOLDER RADIAL 250V 5A PCB
Manufacturer:  Keystone Electronics
Datasheet:   3553 Datasheet
History Price: $0.78
In Stock: 44100
3553 Specification
Specification
Part No
3553
Category
Fuseholders
Manufacturer
Keystone Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
Radial 0.2" (5.08mm) Pitch
For Use With/Related Products
5:00:00
Fuse Type
Radial Box
Fuseholder Type
Radial
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
Vertical
Contact Finish
PC Pin
Current Rating (Amps)
Brass
Number of Circuits
Tin
3553 PDF Datasheet
3553 Related Parts
3555
3555
Littelfuse Inc
FUSE CLIP BLADE
3550
3550
Keystone Electronics
FUSE CLIP BLADE 500V 30A PCB
3552
3552
Keystone Electronics
FUSE HOLDER RADIAL 250V 5A PCB
3554
3554
Keystone Electronics
FUSE HOLDER RADIAL 250V 5A PCB
3555
3555
Keystone Electronics
FUSE CLIP BLADE 500V 50A PCB
3556
3556
Keystone Electronics
FUSE HOLDER RADIAL 250V 5A PCB
3557
3557
Keystone Electronics
FUSE CLIP BLADE 500V 30A PCB
3558
3558
Keystone Electronics
FUSE HOLDER BLADE 20A PCB
3559
3559
Keystone Electronics
FUSE HOLDER BLADE 20A IN LINE
3557-15
3557-15
Keystone Electronics
FUSE HOLDER BLADE 30A PCB
3557-20
3557-20
Keystone Electronics
FUSE HOLDER BLADE 30A PCB
3556
3556
Eaton Bussmann
BUSS FUSEBLOCK
3553 Compare Parts
  • 3553 vs 3557-20
  • 3553 vs 3557-15
  • 3553 vs 3559
  • 3553 vs 3558
  • 3553 vs 3557
  • 3553 vs 3556
  • 3553 vs 3555
  • 3553 vs 3554
  • 3553 vs 3552
  • 3553 vs 3550
  • 3553 vs 3551-1BS
  • 3553 vs 3556
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund