☰
3539
3539
Active
Description:  FUSE BLOCK CART 500V 15A CHASSIS
Manufacturer:  Keystone Electronics
Datasheet:   3539 Datasheet
History Price: $6.38
In Stock: 20330
3539 Specification
Specification
Part No
3539
Category
Fuseholders
Manufacturer
Keystone Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
15 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Block
Orientation
4
Termination Style
500V
Contact Material
-
Contact Finish
Solder Lug
Current Rating (Amps)
Brass
Number of Circuits
Nickel
3539 PDF Datasheet
3539 Related Parts
3530
3530
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3531
3531
Keystone Electronics
FUSE CLIP CART 15A CHASS MNT
3532
3532
Keystone Electronics
FUSE CLIP CART 15A CHASS MNT
3533
3533
Keystone Electronics
FUSE CLIP CART 15A CHASS MNT
3535
3535
Keystone Electronics
FUSE CLIP CART 15A CHASS MNT
3536
3536
Keystone Electronics
FUSE BLOCK CART 500V 15A CHASSIS
3537
3537
Keystone Electronics
FUSE BLOCK CART 500V 15A CHASSIS
3538
3538
Keystone Electronics
FUSE BLOCK CART 500V 15A CHASSIS
3531BS
3531BS
Eaton Bussmann
BUSS FUSEBLOCK
3539 Compare Parts
  • 3539 vs 3537
  • 3539 vs 3536
  • 3539 vs 3535
  • 3539 vs 3533
  • 3539 vs 3532
  • 3539 vs 3531
  • 3539 vs 3530
  • 3539 vs 3531BS
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you