☰
3513
3513
Active
Description:  FUSE CLIP CARTRIDGE 15A PCB
Manufacturer:  Keystone Electronics
Datasheet:   3513 Datasheet
History Price: $0.42
In Stock: 9580
3513 Specification
Specification
Part No
3513
Category
Fuseholders
Manufacturer
Keystone Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.25" Dia (6.35mm)
For Use With/Related Products
15 A
Fuse Type
1/4" Dia Fuses
Fuseholder Type
Cartridge
Voltage
Clip
Orientation
1
Termination Style
-
Contact Material
Horizontal
Contact Finish
PC Pin
Current Rating (Amps)
Brass
Number of Circuits
Tin
3513 PDF Datasheet
3513 Related Parts
3518P
3518P
Littelfuse Inc
FUSE CLIP 5MM
3510
3510
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3511
3511
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3512
3512
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3514
3514
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3515
3515
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3517
3517
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3519
3519
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3512P
3512P
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3515P
3515P
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3516P
3516P
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3518P
3518P
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3513 Compare Parts
  • 3513 vs 3518P
  • 3513 vs 3516P
  • 3513 vs 3515P
  • 3513 vs 3512P
  • 3513 vs 3519
  • 3513 vs 3517
  • 3513 vs 3515
  • 3513 vs 3514
  • 3513 vs 3512
  • 3513 vs 3511
  • 3513 vs 3510
  • 3513 vs 3513BS
  • 3513 vs 3512BS1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect