3KP36CA
3KP36CA
Obsolete
Description:  TVS DIODE 36VWM 58.1VC P600
Manufacturer:  Littelfuse Inc
Datasheet:   3KP36CA Datasheet
History Price: Obsolete
In Stock: 12000
3KP36CA Specification
Specification
Part No
3KP36CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
3KP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
36V
Voltage - Breakdown (Min)
40V
Voltage - Clamping (Max) @ Ipp
58.1V
Current - Peak Pulse (10/1000µs)
51.6A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Unidirectional Channels
1
3KP36CA PDF Datasheet
3KP36CA Related Parts
3KP10
3KP10
Littelfuse Inc
TVS DIODE 10VWM 17.85VC P600
3KP100
3KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100A
3KP100A
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A/B
3KP100A/B
YAGEO
TVS P600 100V 162V BOX
3KP100A/TR13
3KP100A/TR13
YAGEO
TVS P600 100V 162V 13"
3KP100A_R2_00001
3KP100A_R2_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
3KP100A-AT/B
3KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
3KP100A-AT/TR13
3KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
3KP100A-B
3KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A-TP
3KP100A-TP
Micro Commercial Components
Interface
3KP100-B
3KP100-B
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100C
3KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP36CA Compare Parts
  • 3KP36CA vs 3KP90CA-TP
  • 3KP36CA vs 3KP90CA-B
  • 3KP36CA vs 3KP90CA-AT/TR13
  • 3KP36CA vs 3KP90CA-AT/B
  • 3KP36CA vs 3KP90CA_R2_00001
  • 3KP36CA vs 3KP90CA/TR13
  • 3KP36CA vs 3KP90CA/B
  • 3KP36CA vs 3KP90CA
  • 3KP36CA vs 3KP90C
  • 3KP36CA vs 3KP90-B
  • 3KP36CA vs 3KP90A-TP
  • 3KP36CA vs 3KP90A-B
  • 3KP36CA vs 3KP90A-AT/TR13
  • 3KP36CA vs 3KP90A-AT/B
  • 3KP36CA vs 3KP90A_R2_00001
  • 3KP36CA vs 3KP90A/TR13
  • 3KP36CA vs 3KP90A/B
  • 3KP36CA vs 3KP90A
  • 3KP36CA vs 3KP90
  • 3KP36CA vs 3KP9.0C-B
  • 3KP36CA vs 3KP9.0CA-TP
  • 3KP36CA vs 3KP9.0CA-B
  • 3KP36CA vs 3KP9.0CA-AT/TR13
  • 3KP36CA vs 3KP9.0CA-AT/B
  • 3KP36CA vs 3KP9.0CA_R2_00001
  • 3KP36CA vs 3KP9.0CA/TR13
  • 3KP36CA vs 3KP9.0CA/B
  • 3KP36CA vs 3KP9.0CA
  • 3KP36CA vs 3KP9.0C
  • 3KP36CA vs 3KP9.0-B
  • 3KP36CA vs 3KP9.0A-TP
  • 3KP36CA vs 3KP9.0A-B
  • 3KP36CA vs 3KP9.0A-AT/TR13
  • 3KP36CA vs 3KP9.0A-AT/B
  • 3KP36CA vs 3KP9.0A_R2_00001
  • 3KP36CA vs 3KP9.0A/TR13
  • 3KP36CA vs 3KP9.0A/B
  • 3KP36CA vs 3KP9.0A
  • 3KP36CA vs 3KP9.0
  • 3KP36CA vs 3KP85C-B
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store