PTR016V0090-BK1
PTR016V0090-BK1
Active
Description:  PTC RESET FUSE 16V 900MA RADIAL
Manufacturer:  Eaton Electronics
History Price: $0.19986
In Stock: 32400
PTR016V0090-BK1 Specification
Specification
Part No
PTR016V0090-BK1
Category
PTC Resettable Fuses
Manufacturer
Eaton Electronics
Series
PTR016V
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymeric
Voltage - Max
16V
Current - Hold (Ih) (Max)
900 mA
Current - Trip (It)
1.8 A
Current - Max
40 A
Time to Trip
1.2 s
Resistance - Initial (Ri) (Min)
70 mOhms
Resistance - Post Trip (R1) (Max)
180 mOhms
Operating Temperature
-40℃ ~ 85℃
Ratings
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.291" L x 0.122" W (7.40mm x 3.10mm)
Height - Seated (Max)
0.480" (12.20mm)
Thickness (Max)
-
Lead Spacing
0.197" (5.00mm)
Grade
-
PTR016V0090-BK1 PDF Datasheet
PTR016V0090-BK1 Related Parts
PTR016V0090-BK
PTR016V0090-BK
Eaton Electronics
PTC RESET FUSE 16V 900MA RADIAL
PTR016V0090-TR
PTR016V0090-TR
Eaton Electronics
PTC RESET FUSE 16V 900MA RADIAL
PTR016V0090-TR1
PTR016V0090-TR1
Eaton Electronics
PTC RESET FUSE 16V 900MA RADIAL
PTR016V0110-BK
PTR016V0110-BK
Eaton Electronics
PTC RESET FUSE 16V 1.1A RADIAL
PTR016V0110-BK1
PTR016V0110-BK1
Eaton Electronics
PTC RESET FUSE 16V 1.1A RADIAL
PTR016V0110-TR
PTR016V0110-TR
Eaton Electronics
PTC RESET FUSE 16V 1.1A RADIAL
PTR016V0110-TR1
PTR016V0110-TR1
Eaton Electronics
PTC RESET FUSE 16V 1.1A RADIAL
PTR016V0135-BK
PTR016V0135-BK
Eaton Electronics
PTC RESET FUSE 16V 1.35A RADIAL
PTR016V0135-BK1
PTR016V0135-BK1
Eaton Electronics
PTC RESET FUSE 16V 1.35A RADIAL
PTR016V0135-TR
PTR016V0135-TR
Eaton Electronics
PTC RESET FUSE 16V 1.35A RADIAL
PTR016V0135-TR1
PTR016V0135-TR1
Eaton Electronics
PTC RESET FUSE 16V 1.35A RADIAL
PTR016V0160-BK
PTR016V0160-BK
Eaton Electronics
PTC RESET FUSE 16V 1.6A RADIAL
PTR016V0090-BK1 Compare Parts
  • PTR016V0090-BK1 vs PTR060V0375-TR
  • PTR016V0090-BK1 vs PTR060V0375-BK1
  • PTR016V0090-BK1 vs PTR060V0375-BK
  • PTR016V0090-BK1 vs PTR060V0300-TR1
  • PTR016V0090-BK1 vs PTR060V0300-TR
  • PTR016V0090-BK1 vs PTR060V0300-BK1
  • PTR016V0090-BK1 vs PTR060V0300-BK
  • PTR016V0090-BK1 vs PTR060V0250-TR1
  • PTR016V0090-BK1 vs PTR060V0250-TR
  • PTR016V0090-BK1 vs PTR060V0250-BK1
  • PTR016V0090-BK1 vs PTR060V0250-BK
  • PTR016V0090-BK1 vs PTR060V0185-TR1
  • PTR016V0090-BK1 vs PTR060V0185-TR
  • PTR016V0090-BK1 vs PTR060V0185-BK1
  • PTR016V0090-BK1 vs PTR060V0185-BK
  • PTR016V0090-BK1 vs PTR060V0160-TR1
  • PTR016V0090-BK1 vs PTR060V0160-TR
  • PTR016V0090-BK1 vs PTR060V0160-BK1
  • PTR016V0090-BK1 vs PTR060V0160-BK
  • PTR016V0090-BK1 vs PTR060V0135-TR1
  • PTR016V0090-BK1 vs PTR060V0135-TR
  • PTR016V0090-BK1 vs PTR060V0135-BK1
  • PTR016V0090-BK1 vs PTR060V0135-BK
  • PTR016V0090-BK1 vs PTR060V0110-TR1
  • PTR016V0090-BK1 vs PTR060V0110-TR
  • PTR016V0090-BK1 vs PTR060V0110-BK1
  • PTR016V0090-BK1 vs PTR060V0110-BK
  • PTR016V0090-BK1 vs PTR060V0090-TR1
  • PTR016V0090-BK1 vs PTR060V0090-TR
  • PTR016V0090-BK1 vs PTR060V0090-BK1
  • PTR016V0090-BK1 vs PTR060V0090-BK
  • PTR016V0090-BK1 vs PTR060V0075-TR1
  • PTR016V0090-BK1 vs PTR060V0075-TR
  • PTR016V0090-BK1 vs PTR060V0075-BK1
  • PTR016V0090-BK1 vs PTR060V0075-BK
  • PTR016V0090-BK1 vs PTR060V0065-TR1
  • PTR016V0090-BK1 vs PTR060V0065-TR
  • PTR016V0090-BK1 vs PTR060V0065-BK1
  • PTR016V0090-BK1 vs PTR060V0065-BK
  • PTR016V0090-BK1 vs PTR060V0050-TR1
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!