MOVGT20V400K
MOVGT20V400K
Active
Description:  TVS DEVICE GDT/MOV DISC 20MM
Manufacturer:  Eaton Electronics
History Price: $1.3524
In Stock: 14000
MOVGT20V400K Specification
Specification
Part No
MOVGT20V400K
Category
Transient Voltage Suppressors (TVS) - Mixed Technology
Manufacturer
Eaton Electronics
Series
MOVGT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
-
Technology
GDT, MOV
Applications
1
Mounting Type
General Purpose
Package / Case
Through Hole
Supplier Device Package
Disc 20mm
Number of Circuits
Disc 20mm
Grade
-
Qualification
-
MOVGT20V400K PDF Datasheet
MOVGT20V400K Related Parts
MOVGT07V055K
MOVGT07V055K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V060K
MOVGT07V060K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V070K
MOVGT07V070K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V075K
MOVGT07V075K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V080K
MOVGT07V080K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V090K
MOVGT07V090K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V100K
MOVGT07V100K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V115K
MOVGT07V115K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V120K
MOVGT07V120K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V135K
MOVGT07V135K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V140K
MOVGT07V140K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V145K
MOVGT07V145K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT20V400K Compare Parts
  • MOVGT20V400K vs MOVGT20V520K
  • MOVGT20V400K vs MOVGT20V480K
  • MOVGT20V400K vs MOVGT20V460K
  • MOVGT20V400K vs MOVGT20V440K
  • MOVGT20V400K vs MOVGT20V420K
  • MOVGT20V400K vs MOVGT20V390K
  • MOVGT20V400K vs MOVGT20V370K
  • MOVGT20V400K vs MOVGT20V360K
  • MOVGT20V400K vs MOVGT20V340K
  • MOVGT20V400K vs MOVGT20V330K
  • MOVGT20V400K vs MOVGT20V320K
  • MOVGT20V400K vs MOVGT20V310K
  • MOVGT20V400K vs MOVGT20V300K
  • MOVGT20V400K vs MOVGT20V270K
  • MOVGT20V400K vs MOVGT20V260K
  • MOVGT20V400K vs MOVGT20V250K
  • MOVGT20V400K vs MOVGT20V240K
  • MOVGT20V400K vs MOVGT20V230K
  • MOVGT20V400K vs MOVGT20V220K
  • MOVGT20V400K vs MOVGT20V210K
  • MOVGT20V400K vs MOVGT20V200K
  • MOVGT20V400K vs MOVGT20V190K
  • MOVGT20V400K vs MOVGT20V180K
  • MOVGT20V400K vs MOVGT20V170K
  • MOVGT20V400K vs MOVGT20V160K
  • MOVGT20V400K vs MOVGT20V150K
  • MOVGT20V400K vs MOVGT20V145K
  • MOVGT20V400K vs MOVGT20V140K
  • MOVGT20V400K vs MOVGT20V135K
  • MOVGT20V400K vs MOVGT20V120K
  • MOVGT20V400K vs MOVGT20V115K
  • MOVGT20V400K vs MOVGT20V100K
  • MOVGT20V400K vs MOVGT20V090K
  • MOVGT20V400K vs MOVGT20V080K
  • MOVGT20V400K vs MOVGT20V075K
  • MOVGT20V400K vs MOVGT20V070K
  • MOVGT20V400K vs MOVGT20V060K
  • MOVGT20V400K vs MOVGT20V055K
  • MOVGT20V400K vs MOVGT14V560K
  • MOVGT20V400K vs MOVGT14V520K
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.