MDA-1-10
MDA-1-10
Obsolete
Description:  FUSE CERAMIC CARTRIDGE
Manufacturer:  Eaton Electronics
Datasheet:   MDA-1-10 Datasheet
History Price: Obsolete
In Stock: 16100
MDA-1-10 Specification
Specification
Part No
MDA-1-10
Category
Fuses
Manufacturer
Eaton Electronics
Series
MDA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
-
Voltage Rating - AC
Slow Blow
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
Black
Color
-
Size / Dimension
-
Voltage Rating - DC
-
MDA-1-10 PDF Datasheet
MDA-1-10 Related Parts
MDA-1/10-R
MDA-1/10-R
Eaton Electronics
FUSE CERM 100MA 250VAC 3AB 3AG
MDA-1/2-R
MDA-1/2-R
Eaton Electronics
FUSE CERM 500MA 250VAC 3AB 3AG
MDA-1/32
MDA-1/32
Eaton Electronics
FUSE CERAMIC 32MA 250VAC 3AB 3AG
MDA-1/32-R
MDA-1/32-R
Eaton Electronics
FUSE CERAMIC 32MA 250VAC 3AB 3AG
MDA-1/4-R
MDA-1/4-R
Eaton Electronics
FUSE CERM 250MA 250VAC 3AB 3AG
MDA-1/8
MDA-1/8
Eaton Electronics
FUSE CERM 125MA 250VAC 3AB 3AG
MDA-1/8-R
MDA-1/8-R
Eaton Electronics
FUSE CERM 125MA 250VAC 3AB 3AG
MDA-10-R
MDA-10-R
Eaton Electronics
FUSE CERAMIC 10A 250VAC 3AB 3AG
MDA-10-R-TC
MDA-10-R-TC
Eaton Electronics
FUSE CERAMIC 10A 250VAC 3AB 3AG
MDA-1-1/2-R
MDA-1-1/2-R
Eaton Electronics
FUSE CERAMIC 1.5A 250VAC 3AB 3AG
MDA-1-1/4-R
MDA-1-1/4-R
Eaton Electronics
FUSE CERM 1.25A 250VAC 3AB 3AG
MDA-15/100
MDA-15/100
Eaton Electronics
FUSE CERAMIC 15MA 250VAC 3AB 3AG
MDA-1-10 Compare Parts
  • MDA-1-10 vs MDA-V-7-R
  • MDA-1-10 vs MDA-V-6-R
  • MDA-1-10 vs MDA-V-6-1/4-R
  • MDA-1-10 vs MDA-V-6/10-R
  • MDA-1-10 vs MDA-V-5-R
  • MDA-1-10 vs MDA-V-4-R
  • MDA-1-10 vs MDA-V-4/10-R
  • MDA-1-10 vs MDA-V-3-R
  • MDA-1-10 vs MDA-V-3-2/10-R
  • MDA-1-10 vs MDA-V-30-R
  • MDA-1-10 vs MDA-V-3/8-R
  • MDA-1-10 vs MDA-V-3/4-R
  • MDA-1-10 vs MDA-V-3/10-R
  • MDA-1-10 vs MDA-V-2-R
  • MDA-1-10 vs MDA-V-2-8/10-R
  • MDA-1-10 vs MDA-V-25-R
  • MDA-1-10 vs MDA-V-2-1/2-R
  • MDA-1-10 vs MDA-V-20-R
  • MDA-1-10 vs MDA-V-2/10-R
  • MDA-1-10 vs MDA-V-1-R
  • MDA-1-10 vs MDA-V-1-6/10-R
  • MDA-1-10 vs MDA-V-15-R
  • MDA-1-10 vs MDA-V-15/100-R
  • MDA-1-10 vs MDA-V-12-R
  • MDA-1-10 vs MDA-V-12
  • MDA-1-10 vs MDA-V-1-1/4-R
  • MDA-1-10 vs MDA-V-1-1/2-R
  • MDA-1-10 vs MDA-V-10-R
  • MDA-1-10 vs MDA-V-1/8-R
  • MDA-1-10 vs MDA-V-1/4-R
  • MDA-1-10 vs MDA-V-1/2-R
  • MDA-1-10 vs MDA-V-1/10-R
  • MDA-1-10 vs MDA-V-1/100-R
  • MDA-1-10 vs MDA-8-R
  • MDA-1-10 vs MDA-8/10-R
  • MDA-1-10 vs MDA-8
  • MDA-1-10 vs MDA-7-R
  • MDA-1-10 vs MDA-7
  • MDA-1-10 vs MDA-6-R
  • MDA-1-10 vs MDA-6-1/4-R
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.