HTC-35M
HTC-35M
Obsolete
Description:  FUSE HLDR CART 250V 6.3A PNL MNT
Manufacturer:  Eaton Electronics
Datasheet:   HTC-35M Datasheet
History Price: Obsolete
In Stock: 32600
HTC-35M Specification
Specification
Part No
HTC-35M
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
HTC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
6.3 A
Fuse Type
5mm x 20mm
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
-
Contact Finish
Solder Lug
Current Rating (Amps)
Brass
Number of Circuits
Tin
HTC-35M PDF Datasheet
HTC-35M Related Parts
HTC-15M
HTC-15M
Eaton Electronics
FUSE BLOCK CART 250V 6.3A PCB
HTC-45M
HTC-45M
Eaton Electronics
FUSE HOLDER CART 250V 10A PCB
HTC-50M
HTC-50M
Eaton Electronics
FUSE HOLDER CART 250V 6.3A PCB
HTC-55M
HTC-55M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-10M
HTC-10M
Eaton Electronics
FUSE BLOK CART 250V 6.3A CHASSIS
HTC-40M
HTC-40M
Eaton Electronics
FUSE HLDR CART 250V 6.3A PNL MNT
HTC-45M/S505-63A
HTC-45M/S505-63A
Eaton Electronics
FUSE HOLDER
HTC-60M
HTC-60M
Eaton Electronics
FUSE HOLDER CART 250V 6.3A PCB
HTC-65M
HTC-65M
Eaton Electronics
FUSE HOLDER CARTRIDGE PCB
HTC-70M
HTC-70M
Eaton Electronics
FUSE HLDR CART 250V 10A PNL MNT
HTC-35M Compare Parts
  • HTC-35M vs HTC-50M
  • HTC-35M vs HTC-45M
  • HTC-35M vs HTC-15M
  • HTC-35M vs HTC-70M
  • HTC-35M vs HTC-65M
  • HTC-35M vs HTC-60M
  • HTC-35M vs HTC-45M/S505-63A
  • HTC-35M vs HTC-40M
  • HTC-35M vs HTC-10M
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads