HTB-24M-R
HTB-24M-R
Active
Description:  FUSE HLDR CART 250V 16A PNL MNT
Manufacturer:  Eaton Electronics
Datasheet:   HTB-24M-R Datasheet
History Price: $12.22
In Stock: 6800
HTB-24M-R Specification
Specification
Part No
HTB-24M-R
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
HTB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
16 A
Fuse Type
5mm x 20mm
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
-
Contact Finish
Quick Connect - 0.187" (4.7mm)
Current Rating (Amps)
-
Number of Circuits
-
HTB-24M-R PDF Datasheet
HTB-24M-R Related Parts
HTB-46M-R
HTB-46M-R
Eaton Electronics
FUSE HLDR CART 250V 16A PNL MNT
HTB-68I-R
HTB-68I-R
Eaton Electronics
FUSE HLDR CART 250V 20A PNL MNT
HTB-82M-R
HTB-82M-R
Eaton Electronics
FUSE HLDR CART 250V 16A PNL MNT
HTB-22
HTB-22
Eaton Electronics
Fuse Holder BUSS FUSEHOLDER
HTB-22
HTB-22
Eaton Electronics
FUSE HLDR CART 250V 20A PNL MNT
HTB-22I
HTB-22I
Eaton Electronics
FUSE HLDR CART 250V 20A PNL MNT
HTB-22I-R
HTB-22I-R
Eaton Electronics
FUSE HLDR CART 250V 20A PNL MNT
HTB-22M
HTB-22M
Eaton Electronics
FUSE HLDR CART 250V 16A PNL MNT
HTB-22M-R
HTB-22M-R
Eaton Electronics
FUSE HLDR CART 250V 16A PNL MNT
HTB-24I
HTB-24I
Eaton Electronics
FUSE HLDR CART 250V 20A PNL MNT
HTB-24I-R
HTB-24I-R
Eaton Electronics
FUSE HLDR CART 250V 20A PNL MNT
HTB-24M
HTB-24M
Eaton Electronics
Fuse Holder BUSS FUSEHOLDER ASSE
HTB-24M-R Compare Parts
  • HTB-24M-R vs HTB-68I-R
  • HTB-24M-R vs HTB-46M-R
  • HTB-24M-R vs HTB-98I
  • HTB-24M-R vs HTB-98
  • HTB-24M-R vs HTB-96M-R
  • HTB-24M-R vs HTB-96I-R
  • HTB-24M-R vs HTB-96I
  • HTB-24M-R vs HTB-96I
  • HTB-24M-R vs HTB-94M-R
  • HTB-24M-R vs HTB-94I-R
  • HTB-24M-R vs HTB-92M
  • HTB-24M-R vs HTB-92I-R
  • HTB-24M-R vs HTB-88M-R
  • HTB-24M-R vs HTB-88I
  • HTB-24M-R vs HTB-86I
  • HTB-24M-R vs HTB-84M-R
  • HTB-24M-R vs HTB-84M
  • HTB-24M-R vs HTB-82I
  • HTB-24M-R vs HTB-68I
  • HTB-24M-R vs HTB-66M-R
  • HTB-24M-R vs HTB-66I-R
  • HTB-24M-R vs HTB-66I
  • HTB-24M-R vs HTB-64M-R
  • HTB-24M-R vs HTB-64I-R
  • HTB-24M-R vs HTB-64I
  • HTB-24M-R vs HTB-62M
  • HTB-24M-R vs HTB-62I-R
  • HTB-24M-R vs HTB-62I
  • HTB-24M-R vs HTB-58M
  • HTB-24M-R vs HTB-58I-R
  • HTB-24M-R vs HTB-56I-R
  • HTB-24M-R vs HTB-56I
  • HTB-24M-R vs HTB-56
  • HTB-24M-R vs HTB-54M-R
  • HTB-24M-R vs HTB-54I-R
  • HTB-24M-R vs HTB-54I
  • HTB-24M-R vs HTB-54I
  • HTB-24M-R vs HTB-52I-R
  • HTB-24M-R vs HTB-48M-R
  • HTB-24M-R vs HTB-48I-R
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi