GDB-16A
GDB-16A
Obsolete
Description:  FUSE GLASS 16A 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GDB-16A Datasheet
History Price: $4.896
In Stock: 22400
GDB-16A Specification
Specification
Part No
GDB-16A
Category
Fuses
Manufacturer
Eaton Electronics
Series
GDB
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
16 A
Voltage Rating - AC
-
Response Time
-
Package / Case
Fast Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
-
GDB-16A Related Parts
GDB-1.25A
GDB-1.25A
Eaton Electronics
FUSE GLASS 1.25A 250VAC 5X20MM
GDB-1.6A
GDB-1.6A
Eaton Electronics
FUSE GLASS 1.6A 250VAC 5X20MM
GDB-100MA
GDB-100MA
Eaton Electronics
FUSE GLASS 100MA 250VAC 5X20MM
GDB-10A
GDB-10A
Eaton Electronics
FUSE GLASS 10A 250VAC 5X20MM
GDB-125MA
GDB-125MA
Eaton Electronics
FUSE GLASS 125MA 250VAC 5X20MM
GDB-160MA
GDB-160MA
Eaton Electronics
FUSE GLASS 160MA 250VAC 5X20MM
GDB-1A
GDB-1A
Eaton Electronics
FUSE GLASS 1A 250VAC 5X20MM
GDB-2.5A
GDB-2.5A
Eaton Electronics
FUSE GLASS 2.5A 250VAC 5X20MM
GDB-200MA
GDB-200MA
Eaton Electronics
FUSE GLASS 200MA 250VAC 5X20MM
GDB-250MA
GDB-250MA
Eaton Electronics
FUSE GLASS 250MA 250VAC 5X20MM
GDB-2A
GDB-2A
Eaton Electronics
FUSE GLASS 2A 250VAC 5X20MM
GDB-3.15A
GDB-3.15A
Eaton Electronics
FUSE GLASS 3.15A 250VAC 5X20MM
GDB-16A Compare Parts
  • GDB-16A vs GDB-80MA
  • GDB-16A vs GDB-800MA
  • GDB-16A vs GDB-63MA
  • GDB-16A vs GDB-630MA
  • GDB-16A vs GDB-6.3A
  • GDB-16A vs GDB-5A
  • GDB-16A vs GDB-50MA
  • GDB-16A vs GDB-500MA
  • GDB-16A vs GDB-4A
  • GDB-16A vs GDB-40MA
  • GDB-16A vs GDB-400MA
  • GDB-16A vs GDB-32MA
  • GDB-16A vs GDB-315MA
  • GDB-16A vs GDB-3.15A
  • GDB-16A vs GDB-2A
  • GDB-16A vs GDB-250MA
  • GDB-16A vs GDB-200MA
  • GDB-16A vs GDB-2.5A
  • GDB-16A vs GDB-1A
  • GDB-16A vs GDB-160MA
  • GDB-16A vs GDB-125MA
  • GDB-16A vs GDB-10A
  • GDB-16A vs GDB-100MA
  • GDB-16A vs GDB-1.6A
  • GDB-16A vs GDB-1.25A
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you