GBA-1
GBA-1
Active
Description:  FUSE INDICATING 1A 125VAC CYL
Manufacturer:  Eaton Electronics
Datasheet:   GBA-1 Datasheet
History Price: $39.304
In Stock: 34700
GBA-1 Specification
Specification
Part No
GBA-1
Category
Electrical, Specialty Fuses
Manufacturer
Eaton Electronics
Series
GBA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Indicating Fuse
Current Rating (Amps)
1A
Voltage Rating - AC
125 VAC
Response Time
-
Applications
Fast Blow
Features
Electrical, Industrial
Class
Indicating
Approval Agency
-
Operating Temperature
CE, CSA, UR
Breaking Capacity @ Rated Voltage
-
Package / Case
10kA
Size / Dimension
Cylindrical, Alarm Indicator, 3AG, 1/4" x 1 1/4"
Voltage Rating - DC
0.252" Dia x 1.268" L (6.40mm x 32.20mm)
GBA-1 PDF Datasheet
GBA-1 Related Parts
GBA-1/2
GBA-1/2
Eaton Electronics
FUSE CARTRIDGE 500MA 125VAC CYL
GBA-10
GBA-10
Eaton Electronics
FUSE INDICATING 10A 50VAC/VDC
GBA-1-1/2
GBA-1-1/2
Eaton Electronics
FUSE CARTRIDGE 1.5A 125VAC CYL
GBA-15
GBA-15
Eaton Electronics
FUSE INDICATING 15A 50VAC/VDC
GBA-2
GBA-2
Eaton Electronics
FUSE INDICATING 2A 125VAC CYL
GBA-3
GBA-3
Eaton Electronics
FUSE INDICATING 3A 125VAC CYL
GBA-3/4
GBA-3/4
Eaton Electronics
FUSE INDICATING 750MA 125VAC CYL
GBA-4
GBA-4
Eaton Electronics
FUSE INDICATING 4A 125VAC CYL
GBA-5
GBA-5
Eaton Electronics
FUSE INDICATING 5A 125VAC CYL
GBA-8
GBA-8
Eaton Electronics
FUSE CARTRIDGE 8A CYLINDRICAL
GBA-1 Compare Parts
  • GBA-1 vs GBA-5
  • GBA-1 vs GBA-4
  • GBA-1 vs GBA-3/4
  • GBA-1 vs GBA-3
  • GBA-1 vs GBA-2
  • GBA-1 vs GBA-15
  • GBA-1 vs GBA-1-1/2
  • GBA-1 vs GBA-10
  • GBA-1 vs GBA-1/2
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you