AGX-3/8
AGX-3/8
Active
Description:  FUSE GLASS 375MA 250VAC 8AG
Manufacturer:  Eaton Electronics
Datasheet:   AGX-3/8 Datasheet
History Price: $6.054
In Stock: 33200
AGX-3/8 Specification
Specification
Part No
AGX-3/8
Category
Fuses
Manufacturer
Eaton Electronics
Series
AGX
Packaging
Bulk,Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
375 mA
Voltage Rating - AC
250 V
Response Time
Fast Blow
Package / Case
8AG, 1/4" x 1"
Breaking Capacity @ Rated Voltage
35A
Melting I²t
CSA, cURus, UL
Approval Agency
-
Operating Temperature
-
Color
0.250" Dia x 1.000" L (6.35mm x 25.40mm)
Size / Dimension
-
Voltage Rating - DC
-
AGX-3/8 PDF Datasheet
AGX-3/8 Related Parts
AGX-1
AGX-1
Eaton Electronics
FUSE GLASS 1A 250VAC 8AG
AGX-1/10
AGX-1/10
Eaton Electronics
FUSE GLASS 100MA 250VAC 8AG
AGX-1/100
AGX-1/100
Eaton Electronics
FUSE GLASS 250VAC 8AG
AGX-1/2
AGX-1/2
Eaton Electronics
FUSE GLASS 500MA 250VAC 8AG
AGX-1/200
AGX-1/200
Eaton Electronics
FUSE GLASS 250VAC 8AG
AGX-1/32
AGX-1/32
Eaton Electronics
FUSE GLASS 250VAC 8AG
AGX-1/4
AGX-1/4
Eaton Electronics
FUSE GLASS 250MA 250VAC 8AG
AGX-1/8
AGX-1/8
Eaton Electronics
FUSE GLASS 125MA 250VAC 8AG
AGX-10
AGX-10
Eaton Electronics
FUSE GLASS 10A 250VAC 8AG
AGX-1-1/2
AGX-1-1/2
Eaton Electronics
FUSE GLASS 1.5A 250VAC 8AG
AGX-1-1/4
AGX-1-1/4
Eaton Electronics
FUSE GLASS 1.25A 250VAC 8AG
AGX-15
AGX-15
Eaton Electronics
FUSE GLASS 15A 250VAC 8AG
AGX-3/8 Compare Parts
  • AGX-3/8 vs AGX-7
  • AGX-3/8 vs AGX-6
  • AGX-3/8 vs AGX-5
  • AGX-3/8 vs AGX-4/10
  • AGX-3/8 vs AGX-4
  • AGX-3/8 vs AGX-30
  • AGX-3/8 vs AGX-3/4
  • AGX-3/8 vs AGX-3/16
  • AGX-3/8 vs AGX-3/10
  • AGX-3/8 vs AGX-3
  • AGX-3/8 vs AGX-25
  • AGX-3/8 vs AGX-2-1/2
  • AGX-3/8 vs AGX-20
  • AGX-3/8 vs AGX-2/10
  • AGX-3/8 vs AGX-2
  • AGX-3/8 vs AGX-15
  • AGX-3/8 vs AGX-1-1/4
  • AGX-3/8 vs AGX-1-1/2
  • AGX-3/8 vs AGX-10
  • AGX-3/8 vs AGX-1/8
  • AGX-3/8 vs AGX-1/4
  • AGX-3/8 vs AGX-1/32
  • AGX-3/8 vs AGX-1/200
  • AGX-3/8 vs AGX-1/2
  • AGX-3/8 vs AGX-1/100
  • AGX-3/8 vs AGX-1/10
  • AGX-3/8 vs AGX-1
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested