AGW-3
AGW-3
Active
Description:  FUSE GLASS 3A 32VAC 7AG
Manufacturer:  Eaton Electronics
Datasheet:   AGW-3 Datasheet
History Price: $4.542
In Stock: 43500
AGW-3 Specification
Specification
Part No
AGW-3
Category
Fuses
Manufacturer
Eaton Electronics
Series
AGW
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
3:00:00
Voltage Rating - AC
32 V
Response Time
Fast Blow
Package / Case
7AG, 1/4" x 7/8"
Breaking Capacity @ Rated Voltage
1kA
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
0.250" Dia x 0.875" L (6.35mm x 22.23mm)
Size / Dimension
-
Voltage Rating - DC
-
AGW-3 PDF Datasheet
AGW-3 Related Parts
AGW-1
AGW-1
Eaton Electronics
FUSE GLASS 1A 32VAC 7AG
AGW-10
AGW-10
Eaton Electronics
FUSE GLASS 10A 32VAC 7AG
AGW-1-1/2
AGW-1-1/2
Eaton Electronics
FUSE GLASS 1.5A 32VAC 7AG
AGW-15
AGW-15
Eaton Electronics
FUSE GLASS 15A 32VAC 7AG
AGW-2
AGW-2
Eaton Electronics
FUSE GLASS 2A 32VAC 7AG
AGW-20
AGW-20
Eaton Electronics
FUSE GLASS 20A 32VAC 7AG
AGW-2-1/2
AGW-2-1/2
Eaton Electronics
FUSE GLASS 2.5A 32VAC 7AG
AGW-25
AGW-25
Eaton Electronics
FUSE GLASS 25A 32VAC 7AG
AGW-30
AGW-30
Eaton Electronics
FUSE GLASS 30A 32VAC 7AG
AGW-4
AGW-4
Eaton Electronics
FUSE GLASS 4A 32VAC 7AG
AGW-5
AGW-5
Eaton Electronics
FUSE GLASS 5A 32VAC 7AG
AGW-6
AGW-6
Eaton Electronics
FUSE GLASS 6A 32VAC 7AG
AGW-3 Compare Parts
  • AGW-3 vs AGW-6
  • AGW-3 vs AGW-5
  • AGW-3 vs AGW-4
  • AGW-3 vs AGW-30
  • AGW-3 vs AGW-25
  • AGW-3 vs AGW-2-1/2
  • AGW-3 vs AGW-20
  • AGW-3 vs AGW-2
  • AGW-3 vs AGW-15
  • AGW-3 vs AGW-1-1/2
  • AGW-3 vs AGW-10
  • AGW-3 vs AGW-1
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate