Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Electronics 4515
4515
Active
Fuseholders
Description:
FUSE BLOCK CART 250V 30A CHASSIS
Manufacturer:
Eaton Electronics
Datasheet:
4515 Datasheet
History Price: $33.17
In Stock: 4300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
4515 Specification
Specification
Part No
4515
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.394" Dia x 1.496" L (10mm x 38mm)
For Use With/Related Products
30 A
Fuse Type
5AG, 13/32" x 1-1/2" (Midget)
Fuseholder Type
Cartridge
Voltage
Block
Orientation
1
Termination Style
250V
Contact Material
-
Contact Finish
Screw Terminal
Current Rating (Amps)
-
Number of Circuits
-
4515 PDF Datasheet
4515 Datasheet
Click and Download: 4515 Datasheet
4515 Compare Parts
4515 vs 4517
4515 vs 4514
4515 vs 4513
4515 vs 4511
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.