4512
4512
Active
Description:  BUSS FUSEBLOCK
Manufacturer:  Eaton Electronics
Datasheet:   4512 Datasheet
History Price: $19.43
In Stock: 42150
4512 Specification
Specification
Part No
4512
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
-
For Use With/Related Products
-
Fuse Type
5mm x 20mm
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
-
Contact Material
Horizontal and Vertical
Contact Finish
Screw Terminal, Pressure Plate
Current Rating (Amps)
-
Number of Circuits
-
4512 Compare Parts
  • 4512 vs 4517
  • 4512 vs 4514
  • 4512 vs 4513
  • 4512 vs 4511
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.