1933/2/1
1933/2/1
Active
Description:  BUSS FUSEBLOCK
Manufacturer:  Eaton Electronics
Datasheet:   1933/2/1 Datasheet
History Price: $41.34
In Stock: 34900
1933/2/1 Specification
Specification
Part No
1933/2/1
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
-
For Use With/Related Products
15 A
Fuse Type
-
Fuseholder Type
Cartridge
Voltage
Block
Orientation
1
Termination Style
500V
Contact Material
Horizontal
Contact Finish
Screw Terminal
Current Rating (Amps)
-
Number of Circuits
-
1933/2/1 PDF Datasheet
1933/2/1 Related Parts
1933/1/1
1933/1/1
Eaton Electronics
BUSS FUSEBLOCK
1930/2/1
1930/2/1
Eaton Electronics
BUSS FUSEBLOCK
1933/3/1
1933/3/1
Eaton Electronics
BUSS FUSEBLOCK
1933/4/1
1933/4/1
Eaton Electronics
BUSS FUSEBLOCK
1933/6/1
1933/6/1
Eaton Electronics
BUSS FUSEBLOCK
1933/8/1
1933/8/1
Eaton Electronics
BUSS FUSEBLOCK
1933/9/1
1933/9/1
Eaton Electronics
BUSS FUSEBLOCK
1933/10/1
1933/10/1
Eaton Electronics
BUSS FUSEBLOCK
1933/12/1
1933/12/1
Eaton Electronics
BUSS FUSEBLOCK
1934/1/1
1934/1/1
Eaton Electronics
BUSS FUSEBLOCK
1934/5/1
1934/5/1
Eaton Electronics
BUSS FUSEBLOCK
1934/2/1
1934/2/1
Keystone Electronics
FUSE SOCKET (LOW INSERTION)
1933/2/1 Compare Parts
  • 1933/2/1 vs 1934/5/1
  • 1933/2/1 vs 1934/1/1
  • 1933/2/1 vs 1933/12/1
  • 1933/2/1 vs 1933/10/1
  • 1933/2/1 vs 1933/9/1
  • 1933/2/1 vs 1933/8/1
  • 1933/2/1 vs 1933/6/1
  • 1933/2/1 vs 1933/4/1
  • 1933/2/1 vs 1933/3/1
  • 1933/2/1 vs 1930/2/1
  • 1933/2/1 vs 1934/2/1
  • 1933/2/1 vs 1935/12/1
  • 1933/2/1 vs 1935/10/1
  • 1933/2/1 vs 1935/8/1
  • 1933/2/1 vs 1935/7/1
  • 1933/2/1 vs 1935/6/1
  • 1933/2/1 vs 1935/4/1
  • 1933/2/1 vs 1935/3/1
  • 1933/2/1 vs 1935/2/1
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!