15KPE30A
15KPE30A
Active
Description:  TVS DIODE 30VWM 50.7VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE30A Datasheet
History Price: $5.98
In Stock: 5000
15KPE30A Specification
Specification
Part No
15KPE30A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Series
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
30V
Voltage - Breakdown (Min)
33.3V
Voltage - Clamping (Max) @ Ipp
50.7V
Current - Peak Pulse (10/1000µs)
297.8A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
Axial
Mounting Type
Axial
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
15KPE30A PDF Datasheet
15KPE30A Related Parts
15KP100
15KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
15KP100A
15KP100A
Solid State
15KW TVS UNIDIRECTIONAL
15KP100A
15KP100A
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
15KP100A-TP
15KP100A-TP
Micro Commercial Components
Interface
15KP100C
15KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
15KP100CA
15KP100CA
Solid State
15KW TVS BIDIRECTIONAL
15KP100CA
15KP100CA
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
15KP100CA-TP
15KP100CA-TP
Micro Commercial Components
TVS DIODE 100VWM 162VC R6
15KP110
15KP110
Littelfuse Inc
TVS DIODE 110VWM 186.9VC P600
15KP110A
15KP110A
Solid State
15KW TVS UNIDIRECTIONAL
15KP110A
15KP110A
Littelfuse Inc
TVS DIODE 110VWM 178VC P600
15KP110A-TP
15KP110A-TP
Micro Commercial Components
TVS DIODE 110VWM 178VC R6
15KPE30A Compare Parts
  • 15KPE30A vs 15KPE90A
  • 15KPE30A vs 15KPE85CA
  • 15KPE30A vs 15KPE85A
  • 15KPE30A vs 15KPE78CA
  • 15KPE30A vs 15KPE78A
  • 15KPE30A vs 15KPE75CA
  • 15KPE30A vs 15KPE75A
  • 15KPE30A vs 15KPE70CA
  • 15KPE30A vs 15KPE70A
  • 15KPE30A vs 15KPE64CA
  • 15KPE30A vs 15KPE64A
  • 15KPE30A vs 15KPE60CA
  • 15KPE30A vs 15KPE60A
  • 15KPE30A vs 15KPE58CA
  • 15KPE30A vs 15KPE58A
  • 15KPE30A vs 15KPE54CA
  • 15KPE30A vs 15KPE54A
  • 15KPE30A vs 15KPE51CA
  • 15KPE30A vs 15KPE51A
  • 15KPE30A vs 15KPE48CA
  • 15KPE30A vs 15KPE48A
  • 15KPE30A vs 15KPE45CA
  • 15KPE30A vs 15KPE45A
  • 15KPE30A vs 15KPE43CA
  • 15KPE30A vs 15KPE43A
  • 15KPE30A vs 15KPE40CA
  • 15KPE30A vs 15KPE40A
  • 15KPE30A vs 15KPE36CA
  • 15KPE30A vs 15KPE36A
  • 15KPE30A vs 15KPE33CA
  • 15KPE30A vs 15KPE33A
  • 15KPE30A vs 15KPE30CA
  • 15KPE30A vs 15KPE28CA
  • 15KPE30A vs 15KPE28A
  • 15KPE30A vs 15KPE280CA
  • 15KPE30A vs 15KPE280A
  • 15KPE30A vs 15KPE26CA
  • 15KPE30A vs 15KPE26A
  • 15KPE30A vs 15KPE260CA
  • 15KPE30A vs 15KPE260A
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you