15BJ85CA
15BJ85CA
Active
Description:  TVS DIODE 85VWM 137VC SMBF
Manufacturer:  Eaton Electronics
Datasheet:   15BJ85CA Datasheet
History Price: $0.2633
In Stock: 5900
15BJ85CA Specification
Specification
Part No
15BJ85CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Series
15BJ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
85V
Voltage - Breakdown (Min)
94.4V
Voltage - Clamping (Max) @ Ipp
137V
Current - Peak Pulse (10/1000µs)
11A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-221AA, SMB Flat Leads
Supplier Device Package
SMBF
Unidirectional Channels
1
15BJ85CA PDF Datasheet
15BJ85CA Related Parts
15BJ100A
15BJ100A
Eaton Electronics
TVS DIODE 100VWM 162VC SMBF
15BJ100AH
15BJ100AH
Eaton Electronics
TVS DIODE 100VWM UNI
15BJ100CA
15BJ100CA
Eaton Electronics
TVS DIODE 100VWM 162VC SMBF
15BJ100CAH
15BJ100CAH
Eaton Electronics
TVS DIODE 100VWM BI
15BJ10A
15BJ10A
Eaton Electronics
TVS DIODE 10VWM 17VC SMBF
15BJ10AH
15BJ10AH
Eaton Electronics
TVS DIODE 10VWM UNI
15BJ10CA
15BJ10CA
Eaton Electronics
TVS DIODE 10VWM 17VC SMBF
15BJ10CAH
15BJ10CAH
Eaton Electronics
TVS DIODE 10VWM BI
15BJ110A
15BJ110A
Eaton Electronics
TVS DIODE 110VWM 177VC SMBF
15BJ110AH
15BJ110AH
Eaton Electronics
TVS DIODE 110VWM UNI
15BJ110CA
15BJ110CA
Eaton Electronics
TVS DIODE 110VWM 177VC SMBF
15BJ110CAH
15BJ110CAH
Eaton Electronics
TVS DIODE 110VWM BI
15BJ85CA Compare Parts
  • 15BJ85CA vs 15BJ90CAH
  • 15BJ85CA vs 15BJ9-0CA
  • 15BJ85CA vs 15BJ90CA
  • 15BJ85CA vs 15BJ9-0AH
  • 15BJ85CA vs 15BJ90AH
  • 15BJ85CA vs 15BJ9-0A
  • 15BJ85CA vs 15BJ90A
  • 15BJ85CA vs 15BJ8-5CAH
  • 15BJ85CA vs 15BJ85CAH
  • 15BJ85CA vs 15BJ8-5CA
  • 15BJ85CA vs 15BJ8-5AH
  • 15BJ85CA vs 15BJ85AH
  • 15BJ85CA vs 15BJ8-5A
  • 15BJ85CA vs 15BJ85A
  • 15BJ85CA vs 15BJ8-0CAH
  • 15BJ85CA vs 15BJ8-0CA
  • 15BJ85CA vs 15BJ8-0AH
  • 15BJ85CA vs 15BJ8-0A
  • 15BJ85CA vs 15BJ78CAH
  • 15BJ85CA vs 15BJ78CA
  • 15BJ85CA vs 15BJ78AH
  • 15BJ85CA vs 15BJ78A
  • 15BJ85CA vs 15BJ7-5CAH
  • 15BJ85CA vs 15BJ75CAH
  • 15BJ85CA vs 15BJ7-5CA
  • 15BJ85CA vs 15BJ75CA
  • 15BJ85CA vs 15BJ7-5AH
  • 15BJ85CA vs 15BJ75AH
  • 15BJ85CA vs 15BJ7-5A
  • 15BJ85CA vs 15BJ75A
  • 15BJ85CA vs 15BJ7-0CAH
  • 15BJ85CA vs 15BJ70CAH
  • 15BJ85CA vs 15BJ7-0CA
  • 15BJ85CA vs 15BJ70CA
  • 15BJ85CA vs 15BJ7-0AH
  • 15BJ85CA vs 15BJ70AH
  • 15BJ85CA vs 15BJ7-0A
  • 15BJ85CA vs 15BJ70A
  • 15BJ85CA vs 15BJ6-5CAH
  • 15BJ85CA vs 15BJ6-5CA
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.